Halogen-free and RoHS compliant For surface mount applications in order to optimize board space Low profile package Built-in strain relief Glass passivated junction Low inductance Excellent clamping capability Repetition Rate (duty cycle): 0.05% Fast response time: typically less than 1 ps from 0 V to Vbr min. Typical IR less than 1 mA above 10 V
TVS 1.5KW 90V 5%UNI DO-214AB TR13 RoHS
146V Clamp 10.3A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
146V Clamp 10.3A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
146V Clamp 10.3A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
TVS DIODE, 1.5KW, 90V, DO-214AB; Breakdown Voltage Range:100V to 111V; Breakdown Voltage Vbr:111V; Clamping Voltage Vc Max:146V; Diode Case Style:DO-214AB; Diode Type:Unidirectional TVS; Filter Terminals:Surface Mount; No. of Pins:2 RoHS Compliant: Yes
TVS DIODE, 1.5KW, 90V, DO-214AB; Product Range:SMCJ Series; TVS Polarity:Unidirectio
| Littelfuse, Inc. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMCJ90A | 553376 | SMCJ90ALFTR-ND | 71J2277 | 06R2034 |
| Product Name | RoHS Compliant Surface Mount Transient Voltage Suppressor | TVS Diodes | TVS Diodes | Tvs Diode, 1.5Kw, 90V, Do-214Ab; Breakdown Voltage Range Littelfuse | Tvs Diode, 1.5Kw, 90V, Do-214Ab; Product Range Littelfuse |
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | |
| VC | 146 volts | 146 volts | 146 volts | ||
| VBR | 100 to 111 volts | 100 volts | 100 to 111 volts | 100 volts | |
| Package | DO-201; DO-201 | DO-214AB, SMC | DO-214AB | DO-214AB (SMC) | |
| Tj | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) |