Halogen-free and RoHS compliant For surface mount applications in order to optimize board space Low profile package Built-in strain relief Glass passivated junction Low inductance Excellent clamping capability Repetition Rate (duty cycle): 0.05% Fast response time: typically less than 1 ps from 0 V to Vbr min. Typical IR less than 1 mA above 10 V
15.4V Clamp 97.4A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
15.4V Clamp 97.4A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
15.4V Clamp 97.4A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
TVS DIODE, 1.5KW, 9V, DO-214AB; Breakdown Voltage:11.1V; Breakdown Voltage Range:10V to 11.1V; Clamping Voltage Vc Max:15.4V; Diode Case Style:DO-214AB; Diode Type:Unidirectional TVS; Filter Terminals:Surface Mount; No. of Pins:2 RoHS Compliant: Yes
TVS DIODE, 1.5KW, 9V, DO-214AB; Product Range:SMCJ Series; TVS Polarity:Unidirectio
TVS DIODE 9VWM 15.4VC DO214AB
TVS Diodes / ESD Suppressors 1.5kW 9V 5% Uni-Directional
| Littelfuse, Inc. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMCJ9.0A | SMCJ9.0ALFDKR-ND | 71J2273 | 29R0823 | SMCJ9.0A | SMCJ9.0A |
| Product Name | RoHS Compliant Surface Mount Transient Voltage Suppressor | TVS Diodes | Tvs Diode, 1.5Kw, 9V, Do-214Ab; Breakdown Voltage Littelfuse | Tvs Diode, 1.5Kw, 9V, Do-214Ab; Product Range Littelfuse | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes / ESD Suppressors |
| RoHS Compliant | RoHS | RoHS | RoHS | |||
| VC | 15.4 volts | 15.4 volts | 15.4 volts | 15.4 volts | ||
| VBR | 10 to 11.1 volts | 10 volts | 11.1 volts | 10 volts | 10 volts | |
| Configuration | Single | |||||
| Package | DO-214AB, SMC | DO-214AB | DO-214AB (SMC) | DO-214AB (SMCJ) | DO-214AB-2 (SMC) |