SMCLCE-HR high reliability series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. Low capacitance 1500 W peak pulse power capability at 10/1000 μs waveform, repetition rate (duty cycles):0.01 % For surface mounted applications in order to optimize board space Low profile package Built-in strain relief Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c ESD protection of data lines in accordance with IEC 61000- 4-2 ESD 30 kV (Air), 30 kV (Contact) EFT protection of data lines in accordance with IEC 61000-4-4 Glass passivated chip junction Low incremental surge resistance
| Littelfuse, Inc. | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMBLCE12-HR |
| Product Name | High Reliability 600W Surface Mount Transient Voltage Suppressors |
| VC | 19.9 volts |