SMBLCE-HRA High Reliability series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. For surface mounted applications in order to optimize board space Low profile package Built-in strain relief Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c ESD protection of data lines in accordance with IEC 61000- 4-2 ESD 30kV (Air), 30kV (Contact) EFT protection of data lines in accordance with IEC 61000- 4-4 Glass passivated chip junction Low incremental surge resistance 600W peak pulse power capability at 10/1000μs waveform, repetition rate (duty cycles):0.01%
| Littelfuse, Inc. | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMBLCE11-HRA |
| Product Name | High Reliability 600W Surface Mount Transient Voltage Suppressors |
| VC | 18.2 volts |