The SM8S30A is a unidirectional TVS diode in an SMTO-263 surface-mount package, designed to protect sensitive electronics from transient voltage events such as lightning and inductive load switching. It has a peak pulse power dissipation of 7000 W for a 10/1000 μs waveform, a stand-off voltage of 30 V, and a clamping voltage of 48.4 V at the peak pulse current. The device operates with a junction temperature range of -55 °C to 175 °C and meets IEC 61000-4-2 ESD standards with 30 kV air and 30 kV contact discharge ratings. It is recognized to UL 497B as an isolated loop circuit protector and complies with RoHS and halogen-free requirements. The part has a typical junction-to-case thermal resistance of 0.9 °C/W and junction-to-ambient thermal resistance of 55 °C/W. The SMTO-263 package is low-profile and features a V-0 flammability-rated compound.
SMT 7000 W in SMTO-263
ESD Protection Diodes / TVS Diodes TVS SMTO HI-POWER 30A 5mA 2uA Product overview: SM8S30A from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 30A, 5mA, 2uA. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 30A, 5mA, 2uA, TVS Protection Diode, Transient Voltage Suppressors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2040-SM8S30A can be used for catalog matching and distributor lookup.
TVS DIODE 30VWM 48.4VC SMTO-263
TVS DIODE 30VWM 48.4VC SMTO-263
TVS DIODE 30VWM 48.4VC SMTO-263
| Littelfuse, Inc. | ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SM8S30A | 2040-SM8S30A | 18-SM8S30ATR-ND |
| Product Name | SMT 7000 W in SMTO-263 | 30A 5mA 2uA TVS Protection Diode | TVS Diodes |
| VC | 58.1 volts | 48.4 volts | |
| VBR | 40 to 44.2 volts | 33.3 volts | |
| Configuration | Single | Single | |
| RoHS Compliant | RoHS |