ESD Protection Diodes / TVS Diodes TVS SMTO HI-POWER 28A 5mA 2uA Product overview: SM8S28A from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 28A, 5mA, 2uA. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 28A, 5mA, 2uA, TVS Protection Diode, Transient Voltage Suppressors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2040-SM8S28A can be used for catalog matching and distributor lookup.
TVS DIODE 28VWM 45.4VC SMTO-263
TVS DIODE 28VWM 45.4VC SMTO-263
TVS DIODE 28VWM 45.4VC SMTO-263
| ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 2040-SM8S28A | 18-SM8S28ATR-ND |
| Product Name | 28A 5mA 2uA TVS Protection Diode | TVS Diodes |
| Configuration | Single | Single |
| RoHS Compliant | RoHS | |
| Package | Reel | Nonstandard SMD |
| Peak Pulse Power | 7000 watts |