SMT 7000 W in SMTO-263
TVS DIODE 27VWM 43.6VC SMTO-263
TVS DIODE 27VWM 43.6VC SMTO-263
TVS DIODE 27VWM 43.6VC SMTO-263
| Littelfuse, Inc. | DigiKey | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SM8S27A | 18-SM8S27ATR-ND |
| Product Name | SMT 7000 W in SMTO-263 | TVS Diodes |
| VC | 43.6 volts | 43.6 volts |
| VBR | 29.9 to 33.1 volts | 29.9 volts |
| Configuration | Single | |
| Package | Nonstandard SMD |