HI-REL TVS SM30KPA-HRA 280V UNI,
HI-REL TVS SM30KPA-HRA 280V UNI,
HI-REL TVS SM30KPA-HRA 280V UNI,
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 18-SM30KPA280A-HRADKR-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | SPD4-1 |
| Peak Pulse Power | 30000 watts |
| VC | 451 volts |