Littelfuse, Inc. TVS Diodes SLD8S51A

Description
Clamp Ipp Tvs Diode Surface Mount SMTO-263
Request a Quote Datasheet
Description
Clamp Ipp Tvs Diode Surface Mount SMTO-263
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - 18-SLD8S51ACT-ND - DigiKey
Thief River Falls, MN, United States
Clamp Ipp Tvs Diode Surface Mount SMTO-263

Clamp Ipp Tvs Diode Surface Mount SMTO-263

Buy Now Datasheet
TVS Diodes - 18-SLD8S51ADKR-ND - DigiKey
Thief River Falls, MN, United States
Clamp Ipp Tvs Diode Surface Mount SMTO-263

Clamp Ipp Tvs Diode Surface Mount SMTO-263

Buy Now Datasheet
TVS Diodes - 18-SLD8S51ATR-ND - DigiKey
Thief River Falls, MN, United States
Clamp Ipp Tvs Diode Surface Mount SMTO-263

Clamp Ipp Tvs Diode Surface Mount SMTO-263

Buy Now Datasheet
TVS Protection Diode - 144-SLD8S51A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-SLD8S51A
TVS Protection Diode 144-SLD8S51A
TVS DIODE 51VWM SMTO-263 Product overview: SLD8S51A from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SLD8S51A can be used for catalog matching and distributor lookup.

TVS DIODE 51VWM SMTO-263 Product overview: SLD8S51A from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SLD8S51A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - TVS - Diodes - 1300854-SLD8S51A - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1300854-SLD8S51A
Circuit Protection - TVS - Diodes 1300854-SLD8S51A
Win Source Part Number: 1300854-SLD8S51A Category: Circuit Protection>TVS - Diodes Series: Automotive, AEC-Q101, SLD8S Type: Zener Package: Tape & Reel Applications: Automotive Standard Package: 500 Mounting: SMD (SMT) Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 51V Power - Peak Pulse: 7000W (7kW) Power Line Protection: No Package / Case: Nonstandard SMD Supplier Device Package: SMTO-263 Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Littelfuse Inc. Other Names: 18-SLD8S51ACT,18-SLD 8S51ATR,18-SLD8S51AD KR,-SLD8S51A,SLD8S51 A

Win Source Part Number: 1300854-SLD8S51A
Category: Circuit Protection>TVS - Diodes
Series: Automotive, AEC-Q101, SLD8S
Type: Zener
Package: Tape & Reel
Applications: Automotive
Standard Package: 500
Mounting: SMD (SMT)
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 51V
Power - Peak Pulse: 7000W (7kW)
Power Line Protection: No
Package / Case: Nonstandard SMD
Supplier Device Package: SMTO-263
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Littelfuse Inc.
Other Names: 18-SLD8S51ACT,18-SLD8S51ATR,18-SLD8S51ADKR,-SLD8S51A,SLD8S51A

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SLD8S51A - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SLD8S51A
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SLD8S51A
TVS DIODE 51VWM SMTO-263

TVS DIODE 51VWM SMTO-263

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 18-SLD8S51ACT-ND 144-SLD8S51A 1300854-SLD8S51A SLD8S51A
Product Name TVS Diodes TVS Protection Diode Circuit Protection - TVS - Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
Unlock Full Specs
to access all available technical data