Littelfuse, Inc. Surface Mount – SLD8S series SLD8S48A

Description
The SLD8S Series is SMTO-263 packaged with leaded modification and is designed to provide precision overvoltage protection for sensitive electronics AEC-Q101 qualified SMTO-263 package, and foot print is compatible to industrial popular DO-218AB package Meet ISO7637-2 5a/5b protection and ISO16750 load dump test (refer to APP note for details) Breaking voltage equals (Vbr at 25°C x [1+αT x (Tj – 25]), with the typical temperature coefficient (αT) being 0.1 % Glass passivated chip junction in modified TO-263 package IEC-61000-4-2 ESD 30 kV (Air), 30 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 EFT protection of data lines in accordance with IEC 61000-4-4 Fast response time: typically less than 1.0ps from 0 Volts to BV min Excellent clamping capability
Request a Quote Datasheet
Description
The SLD8S Series is SMTO-263 packaged with leaded modification and is designed to provide precision overvoltage protection for sensitive electronics AEC-Q101 qualified SMTO-263 package, and foot print is compatible to industrial popular DO-218AB package Meet ISO7637-2 5a/5b protection and ISO16750 load dump test (refer to APP note for details) Breaking voltage equals (Vbr at 25°C x [1+αT x (Tj – 25]), with the typical temperature coefficient (αT) being 0.1 % Glass passivated chip junction in modified TO-263 package IEC-61000-4-2 ESD 30 kV (Air), 30 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 EFT protection of data lines in accordance with IEC 61000-4-4 Fast response time: typically less than 1.0ps from 0 Volts to BV min Excellent clamping capability
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount – SLD8S series - SLD8S48A - Littelfuse, Inc.
Rosemont, IL, United States
Surface Mount – SLD8S series
SLD8S48A
Surface Mount – SLD8S series SLD8S48A
The SLD8S Series is SMTO-263 packaged with leaded modification and is designed to provide precision overvoltage protection for sensitive electronics AEC-Q101 qualified SMTO-263 package, and foot print is compatible to industrial popular DO-218AB package Meet ISO7637-2 5a/5b protection and ISO16750 load dump test (refer to APP note for details) Breaking voltage equals (Vbr at 25°C x [1+αT x (Tj – 25]), with the typical temperature coefficient (αT) being 0.1 % Glass passivated chip junction in modified TO-263 package IEC-61000-4-2 ESD 30 kV (Air), 30 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 EFT protection of data lines in accordance with IEC 61000-4-4 Fast response time: typically less than 1.0ps from 0 Volts to BV min Excellent clamping capability

The SLD8S Series is SMTO-263 packaged with leaded modification and is designed to provide precision overvoltage protection for sensitive electronics AEC-Q101 qualified SMTO-263 package, and foot print is compatible to industrial popular DO-218AB package Meet ISO7637-2 5a/5b protection and ISO16750 load dump test (refer to APP note for details) Breaking voltage equals (Vbr at 25°C x [1+αT x (Tj – 25]), with the typical temperature coefficient (αT) being 0.1 % Glass passivated chip junction in modified TO-263 package IEC-61000-4-2 ESD 30 kV (Air), 30 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 EFT protection of data lines in accordance with IEC 61000-4-4 Fast response time: typically less than 1.0ps from 0 Volts to BV min Excellent clamping capability

Supplier's Site Datasheet
TVS Diodes - F8159DKR-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F8159DKR-ND
TVS Diodes F8159DKR-ND
77.4V Clamp 89.7A Ipp Tvs Diode Surface Mount SMTO-263

77.4V Clamp 89.7A Ipp Tvs Diode Surface Mount SMTO-263

Buy Now Datasheet
TVS Diodes - F8159CT-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F8159CT-ND
TVS Diodes F8159CT-ND
77.4V Clamp 89.7A Ipp Tvs Diode Surface Mount SMTO-263

77.4V Clamp 89.7A Ipp Tvs Diode Surface Mount SMTO-263

Buy Now Datasheet
TVS Diodes - F8159TR-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F8159TR-ND
TVS Diodes F8159TR-ND
77.4V Clamp 89.7A Ipp Tvs Diode Surface Mount SMTO-263

77.4V Clamp 89.7A Ipp Tvs Diode Surface Mount SMTO-263

Buy Now Datasheet
Circuit Protection - TVS - Diodes - 1334998-SLD8S48A - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1334998-SLD8S48A
Circuit Protection - TVS - Diodes 1334998-SLD8S48A
Manufacturer: Littelfuse Inc. Win Source Part Number: 1334998-SLD8S48A Category: Circuit Protection>TVS - Diodes Packaging: Reel - TR Type: Zener Applications: Automotive Standard Package: 500 Mounting: Surface Mount Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 48V Voltage - Breakdown (Min): 53.3V Voltage - Clamping (Max) @ Ipp: 77.4V Power - Peak Pulse: 7000W (7kW) Power Line Protection: No Current - Peak Pulse (10/1000µs): 89.7A Supplier Device Package: SMTO-263 Temperature Range - Operating: -55°C ~ 175°C (TJ) Case / Package: Nonstandard SMD ECCN: EAR99 Fake Threat In the Open Market: 76 MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Other Part Number: -SLD8S48A,F8159DKR,F 8159CT,F8159TR RoHS Status: ROHS3 Compliant

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1334998-SLD8S48A
Category: Circuit Protection>TVS - Diodes
Packaging: Reel - TR
Type: Zener
Applications: Automotive
Standard Package: 500
Mounting: Surface Mount
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 48V
Voltage - Breakdown (Min): 53.3V
Voltage - Clamping (Max) @ Ipp: 77.4V
Power - Peak Pulse: 7000W (7kW)
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 89.7A
Supplier Device Package: SMTO-263
Temperature Range - Operating: -55°C ~ 175°C (TJ)
Case / Package: Nonstandard SMD
ECCN: EAR99
Fake Threat In the Open Market: 76
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Other Part Number: -SLD8S48A,F8159DKR,F8159CT,F8159TR
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
48V 7000W TVS Protection Diode - 144-SLD8S48A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
48V 7000W TVS Protection Diode
144-SLD8S48A
48V 7000W TVS Protection Diode 144-SLD8S48A
TVS Diode, Unidirectional, 48V, 7000W, Silicon Product overview: SLD8S48A from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 48V, 7000W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 48V, 7000W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SLD8S48A can be used for catalog matching and distributor lookup.

TVS Diode, Unidirectional, 48V, 7000W, Silicon Product overview: SLD8S48A from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 48V, 7000W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 48V, 7000W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SLD8S48A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SLD8S48A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SLD8S48A
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SLD8S48A
TVS DIODE 48VWM 77.4VC SMTO-263

TVS DIODE 48VWM 77.4VC SMTO-263

Supplier's Site
Tvs Diode, Unidir, 48V, Do-218Ab Rohs Compliant Littelfuse - 29AK7517 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, Unidir, 48V, Do-218Ab Rohs Compliant Littelfuse
29AK7517
Tvs Diode, Unidir, 48V, Do-218Ab Rohs Compliant Littelfuse 29AK7517
TVS DIODE, UNIDIR, 48V, DO-218AB ROHS COMPLIANT: YES

TVS DIODE, UNIDIR, 48V, DO-218AB ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Avalanche Diodes Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number SLD8S48A F8159DKR-ND 1334998-SLD8S48A 144-SLD8S48A SLD8S48A 29AK7517
Product Name Surface Mount – SLD8S series TVS Diodes Circuit Protection - TVS - Diodes 48V 7000W TVS Protection Diode Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Tvs Diode, Unidir, 48V, Do-218Ab Rohs Compliant Littelfuse
RoHS Compliant RoHS RoHS RoHS RoHS
VR 48 volts
VBR 53.3 to 58.9 volts 53.3 volts 53.3 volts 53.3 volts
PD 7.00E6 milliwatts
Configuration Single Single
Unlock Full Specs
to access all available technical data