The Littelfuse SLD8S Series TVS Diode, specifically part number 34AC6005, is designed for surface mount applications and offers robust protection for sensitive electronics against voltage transients caused by lightning and inductive load switching, particularly in severe automotive load dump scenarios. It features a maximum peak pulse power dissipation of 2200W for a 10ms x 150ms test waveform and 7000W for a 10/1000 test waveform, ensuring high performance under transient conditions. This diode operates within a temperature range of -55°C to 175°C and is AEC-Q101 qualified, making it suitable for automotive applications. The device is housed in a compact SMTO-263 package, which is compatible with the popular DO-218AB footprint, optimizing board space. It also meets ISO7637-2 and ISO16750 standards for load dump protection. The SLD8S Series provides excellent clamping capability, low incremental surge resistance, and fast response times, typically less than 1.0ps. It is halogen-free, RoHS compliant, and features a UL recognized compound with a flammability rating of V-0. The product is packaged in an embossed carrier with a quantity of 500 units per reel, adhering to EIA-481-2 standards.
AUTO TVS SMTO HI-POWER / TR ROHS COMPLIANT: YES
| Newark, An Avnet Company | |
|---|---|
| Product Category | Circuit Protection Components |
| Product Number | 34AC6005 |
| Product Name | Auto Tvs Smto Hi-Power / Tr Rohs Compliant Littelfuse |
| Standards and Certifications | RoHS |