The SLD8S Series is SMTO-263 packaged with leaded modification and is designed to provide precision overvoltage protection for sensitive electronics AEC-Q101 qualified SMTO-263 package, and foot print is compatible to industrial popular DO-218AB package Meet ISO7637-2 5a/5b protection and ISO16750 load dump test (refer to APP note for details) Breaking voltage equals (Vbr at 25°C x [1+αT x (Tj – 25]), with the typical temperature coefficient (αT) being 0.1 % Glass passivated chip junction in modified TO-263 package IEC-61000-4-2 ESD 30 kV (Air), 30 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 EFT protection of data lines in accordance with IEC 61000-4-4 Fast response time: typically less than 1.0ps from 0 Volts to BV min Excellent clamping capability
Manufacturer: Littelfuse Inc.
Win Source Part Number: 845077-SLD8S30A
Series: Automotive, AEC-Q101, SLD8S
Features: Clamp Ipp Tvs Diode
Package: Reel - TR
Categories: Circuit Protection
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 47 Weeks
HTSUS: 8541.10.0080
Other Part Number: F8142CT, F8142TR, -SLD8S30A, F8142DKR
48.4V Clamp 144A Ipp Tvs Diode Surface Mount SMTO-263
48.4V Clamp 144A Ipp Tvs Diode Surface Mount SMTO-263
48.4V Clamp 144A Ipp Tvs Diode Surface Mount SMTO-263
TVS Diode, Unidirectional, 30V, 7000W, Silicon Product overview: SLD8S30A from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 30V, 7000W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 30V, 7000W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SLD8S30A can be used for catalog matching and distributor lookup.
TVS DIODE 30VWM 48.4VC SMTO-263
TVS DIODE, 7KW, 30V, UNIDIR, DO-218AB; Product Range:SLD8S Series; TVS Polarity:Unidirectio
TVS DIODE, UNIDIR, 30V, DO-218AB ROHS COMPLIANT: YES
| Littelfuse, Inc. | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Avalanche Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SLD8S30A | 845077-SLD8S30A | F8142DKR-ND | 144-SLD8S30A | SLD8S30A | 27AK1527 | 29AK7514 |
| Product Name | Surface Mount – SLD8S series | TVS - TVS - Diodes - SLD8S30A | TVS Diodes | 30V 7000W TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Tvs Diode, 7Kw, 30V, Unidir, Do-218Ab; Product Range Littelfuse | Tvs Diode, Unidir, 30V, Do-218Ab Rohs Compliant Littelfuse |
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | |||
| VR | 30 volts | ||||||
| VBR | 33.3 to 36.8 volts | 33.3 volts | 33.3 volts | 33.3 volts | |||
| PD | 7.00E6 milliwatts | ||||||
| Configuration | Single | Single |