The SLD8S Series is SMTO-263 packaged with leaded modification and is designed to provide precision overvoltage protection for sensitive electronics AEC-Q101 qualified SMTO-263 package, and foot print is compatible to industrial popular DO-218AB package Meet ISO7637-2 5a/5b protection and ISO16750 load dump test (refer to APP note for details) Breaking voltage equals (Vbr at 25°C x [1+αT x (Tj – 25]), with the typical temperature coefficient (αT) being 0.1 % Glass passivated chip junction in modified TO-263 package IEC-61000-4-2 ESD 30 kV (Air), 30 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 EFT protection of data lines in accordance with IEC 61000-4-4 Fast response time: typically less than 1.0ps from 0 Volts to BV min Excellent clamping capability
Trans Voltage Suppressor Diode, Product overview: SLD8S16A from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SLD8S16A can be used for catalog matching and distributor lookup.
Manufacturer: Littelfuse Inc.
Win Source Part Number: 895335-SLD8S16A
Series: Automotive, AEC-Q101, SLD8S
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: 26V Clamp 269A Ipp Tvs Diode Surface Mount SMTO-263
Package: Nonstandard SMD
Package: Reel - TR
Mounting: Surface Mount
Categories: Circuit Protection
Case / Package: SMTO-263
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 47 Weeks
HTSUS: 8541.10.0080
Other Part Number: 18-SLD8S16ACT, F8150TR-ND, -SLD8S16A, 18-SLD8S16ATR, F8150CT, F8150TR, F8150CT-ND, 18-SLD8S16ADKR, F8150DKR-ND, F8150DKR
26V Clamp 269A Ipp Tvs Diode Surface Mount SMTO-263
26V Clamp 269A Ipp Tvs Diode Surface Mount SMTO-263
26V Clamp 269A Ipp Tvs Diode Surface Mount SMTO-263
TVS Diodes / ESD Suppressors 16V 7kW UNI-DIR SLD8S AEC-Q101
TVS DIODE 16VWM 26VC SMTO-263
| Littelfuse, Inc. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Avalanche Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SLD8S16A | 144-SLD8S16A | 895335-SLD8S16A | 18-SLD8S16ATR-ND | SLD8S16A | SLD8S16A |
| Product Name | Surface Mount – SLD8S series | TVS Protection Diode | TVS - TVS - Diodes - SLD8S16A | TVS Diodes | TVS Diodes / ESD Suppressors | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| RoHS Compliant | RoHS | RoHS | ||||
| VR | 16 volts | |||||
| VBR | 17.8 to 19.7 volts | 17.8 volts | 17.8 volts | |||
| PD | 7.00E6 milliwatts | |||||
| Configuration | Single | Single |