The SLD8S Series is SMTO-263 packaged with leaded modification and is designed to provide precision overvoltage protection for sensitive electronics AEC-Q101 qualified SMTO-263 package, and foot print is compatible to industrial popular DO-218AB package Meet ISO7637-2 5a/5b protection and ISO16750 load dump test (refer to APP note for details) Breaking voltage equals (Vbr at 25°C x [1+αT x (Tj – 25]), with the typical temperature coefficient (αT) being 0.1 % Glass passivated chip junction in modified TO-263 package IEC-61000-4-2 ESD 30 kV (Air), 30 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 EFT protection of data lines in accordance with IEC 61000-4-4 Fast response time: typically less than 1.0ps from 0 Volts to BV min Excellent clamping capability
Trans Voltage Suppressor Diode, Product overview: SLD8S14A from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SLD8S14A can be used for catalog matching and distributor lookup.
Win Source Part Number: 1300862-SLD8S14A
Category: Circuit Protection>TVS - Diodes
Series: Automotive, AEC-Q101, SLD8S
Type: Zener
Package: Tape & Reel
Applications: Automotive
Standard Package: 500
Mounting: SMD (SMT)
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 14V
Voltage - Breakdown (Min): 15.6V
Voltage - Clamping (Max) @ Ipp: 23.2V
Power - Peak Pulse: 7000W (7kW)
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 301A
Package / Case: Nonstandard SMD
Supplier Device Package: SMTO-263
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Littelfuse Inc.
Other Names: -SLD8S14A,F8148CT,F8
23.2V Clamp 301A Ipp Tvs Diode Surface Mount SMTO-263
23.2V Clamp 301A Ipp Tvs Diode Surface Mount SMTO-263
23.2V Clamp 301A Ipp Tvs Diode Surface Mount SMTO-263
TVS DIODE 14VWM 23.2VC SMTO-263
TVS Diodes / ESD Suppressors 14V 7kW UNI-DIR SLD8S AEC-Q101
| Littelfuse, Inc. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Avalanche Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SLD8S14A | 144-SLD8S14A | 1300862-SLD8S14A | F8148CT-ND | SLD8S14A | SLD8S14A |
| Product Name | Surface Mount – SLD8S series | TVS Protection Diode | Circuit Protection - TVS - Diodes | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes / ESD Suppressors |
| RoHS Compliant | RoHS | RoHS | ||||
| VR | 14 volts | |||||
| VBR | 15.6 to 17.2 volts | 15.6 volts | 15.6 volts | 15.6 volts | ||
| PD | 7.00E6 milliwatts | |||||
| Configuration | Single | Single |