The SLD6S unidirectional TVS Diode series is housed in a SMTO-263 package with lead modifications. It is designed to protect sensitive electronics against ESD, EFT, 10/1000 surge events and inductive load switching voltage transient events for severe Automotive Load Dump applications. AEC-Q101 qualified with automotive grade (PPAP capable) SMTO-263 package, and foot print is compatible to industrial popular DO218AB package Meet ISO7637-2 5a/5b protection, ISO16750 and JASO D-001 load dump test (refer to APP note for details) VBR @ TJ = VBR@25°C x (1+αT x (TJ - 25)) (αT:Temperature Coefficient, typical value is 0.1% Glass passivated chip junction in modified TO263 package ESD protection of data lines in accordance with IEC 61000-4-2, 30 kV (Air), 30 kV (Contact) EFT protection of data lines in accordance with IEC 61000-4-4 Fast response time: typically less than 1.0ps from 0 Volts to VBR min Excellent clamping capability Low incremental surge resistance
Win Source Part Number: 1338050-SLD6S43A
Category: Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Series: Automotive, AEC-Q101, SLD6S
Type: Zener
Package: Tape & Reel
Applications: Automotive
Standard Package: 500
Unidirectional Channels: 1
Power Line Protection: No
Mounting Type: Surface Mount
Package / Case: Nonstandard SMD
Supplier Device Package: SMTO-263
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Littelfuse Inc.
California Prop 65: Warning Information
Clamp Ipp Tvs Diode Surface Mount SMTO-263
TVS DIODE 43V SMTO-263 Product overview: SLD6S43A from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 43V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 43V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SLD6S43A can be used for catalog matching and distributor lookup.
TVS DIODE, UNIDIR, 43V, 4.6KW, SMTO-263 ROHS COMPLIANT: YES
TVS DIODE 43V SMTO-263
| Littelfuse, Inc. | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Avalanche Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SLD6S43A | 1338050-SLD6S43A | 18-SLD6S43ATR-ND | 144-SLD6S43A | 38AK6939 | SLD6S43A |
| Product Name | High Power Automotive TVS Diode For Load Dump Protection | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes | 43V TVS Protection Diode | Tvs Diode, Unidir, 43V, 4.6Kw, Smto-263 Rohs Compliant Littelfuse | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| VR | 43 volts | |||||
| VBR | 47.8 to 52.8 volts | |||||
| PD | 4.60E6 milliwatts |