The SLD6S unidirectional TVS Diode series is housed in a SMTO-263 package with lead modifications. It is designed to protect sensitive electronics against ESD, EFT, 10/1000 surge events and inductive load switching voltage transient events for severe Automotive Load Dump applications. AEC-Q101 qualified with automotive grade (PPAP capable) SMTO-263 package, and foot print is compatible to industrial popular DO218AB package Meet ISO7637-2 5a/5b protection, ISO16750 and JASO D-001 load dump test (refer to APP note for details) VBR @ TJ = VBR@25°C x (1+αT x (TJ - 25)) (αT:Temperature Coefficient, typical value is 0.1% Glass passivated chip junction in modified TO263 package ESD protection of data lines in accordance with IEC 61000-4-2, 30 kV (Air), 30 kV (Contact) EFT protection of data lines in accordance with IEC 61000-4-4 Fast response time: typically less than 1.0ps from 0 Volts to VBR min Excellent clamping capability Low incremental surge resistance
48.4V Clamp 95A Ipp Tvs Diode Surface Mount SMTO-263
48.4V Clamp 95A Ipp Tvs Diode Surface Mount SMTO-263
48.4V Clamp 95A Ipp Tvs Diode Surface Mount SMTO-263
TVS DIODE 30VWM 48.4VC SMTO-263
| Littelfuse, Inc. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Avalanche Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SLD6S30A | 2133446 | 2133446P | 18-SLD6S30ATR-ND | SLD6S30A |
| Product Name | High Power Automotive TVS Diode For Load Dump Protection | TVS Diodes | TVS Diodes | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| VR | 30 volts | ||||
| VBR | 33.3 to 36.8 volts | 33.3 volts | 33.3 volts | ||
| PD | 4.60E6 milliwatts | ||||
| Configuration | Single | Single | Single | ||
| RoHS Compliant | RoHS | RoHS |