Littelfuse, Inc. High Power Automotive TVS Diode For Load Dump Protection SLD5S27A

Description
The SLD5S unidirectional TVS Diode series is housed in a SMTO-263 package with lead modifications. It is designed to protect sensitive electronics against ESD, EFT, 10/1000 surge events and inductive load switching voltage transient events for severe Automotive Load Dump applications. AEC-Q101 qualified with automotive grade (PPAP capable) SMTO-263 package, and foot print is compatible to industrial popular DO218AB package Meet ISO7637-2 5a/5b protection, ISO16750 and JASO D-001 load dump test (refer to APP note for details) VBR @ TJ = VBR@25°C x (1+αT x (TJ - 25)) (αT:Temperature Coefficient, typical value is 0.1% Glass passivated chip junction in modified TO263 package ESD protection of data lines in accordance with IEC 61000-4-2, 30 kV (Air), 30 kV (Contact) EFT protection of data lines in accordance with IEC 61000-4-4 Fast response time: typically less than 1.0ps from 0 Volts to VBR min Excellent clamping capability Low incremental surge resistance
Request a Quote Datasheet
Description
The SLD5S unidirectional TVS Diode series is housed in a SMTO-263 package with lead modifications. It is designed to protect sensitive electronics against ESD, EFT, 10/1000 surge events and inductive load switching voltage transient events for severe Automotive Load Dump applications. AEC-Q101 qualified with automotive grade (PPAP capable) SMTO-263 package, and foot print is compatible to industrial popular DO218AB package Meet ISO7637-2 5a/5b protection, ISO16750 and JASO D-001 load dump test (refer to APP note for details) VBR @ TJ = VBR@25°C x (1+αT x (TJ - 25)) (αT:Temperature Coefficient, typical value is 0.1% Glass passivated chip junction in modified TO263 package ESD protection of data lines in accordance with IEC 61000-4-2, 30 kV (Air), 30 kV (Contact) EFT protection of data lines in accordance with IEC 61000-4-4 Fast response time: typically less than 1.0ps from 0 Volts to VBR min Excellent clamping capability Low incremental surge resistance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Power Automotive TVS Diode For Load Dump Protection - SLD5S27A - Littelfuse, Inc.
Rosemont, IL, United States
High Power Automotive TVS Diode For Load Dump Protection
SLD5S27A
High Power Automotive TVS Diode For Load Dump Protection SLD5S27A
The SLD5S unidirectional TVS Diode series is housed in a SMTO-263 package with lead modifications. It is designed to protect sensitive electronics against ESD, EFT, 10/1000 surge events and inductive load switching voltage transient events for severe Automotive Load Dump applications. AEC-Q101 qualified with automotive grade (PPAP capable) SMTO-263 package, and foot print is compatible to industrial popular DO218AB package Meet ISO7637-2 5a/5b protection, ISO16750 and JASO D-001 load dump test (refer to APP note for details) VBR @ TJ = VBR@25°C x (1+αT x (TJ - 25)) (αT:Temperature Coefficient, typical value is 0.1% Glass passivated chip junction in modified TO263 package ESD protection of data lines in accordance with IEC 61000-4-2, 30 kV (Air), 30 kV (Contact) EFT protection of data lines in accordance with IEC 61000-4-4 Fast response time: typically less than 1.0ps from 0 Volts to VBR min Excellent clamping capability Low incremental surge resistance

The SLD5S unidirectional TVS Diode series is housed in a SMTO-263 package with lead modifications. It is designed to protect sensitive electronics against ESD, EFT, 10/1000 surge events and inductive load switching voltage transient events for severe Automotive Load Dump applications. AEC-Q101 qualified with automotive grade (PPAP capable) SMTO-263 package, and foot print is compatible to industrial popular DO218AB package Meet ISO7637-2 5a/5b protection, ISO16750 and JASO D-001 load dump test (refer to APP note for details) VBR @ TJ = VBR@25°C x (1+αT x (TJ - 25)) (αT:Temperature Coefficient, typical value is 0.1% Glass passivated chip junction in modified TO263 package ESD protection of data lines in accordance with IEC 61000-4-2, 30 kV (Air), 30 kV (Contact) EFT protection of data lines in accordance with IEC 61000-4-4 Fast response time: typically less than 1.0ps from 0 Volts to VBR min Excellent clamping capability Low incremental surge resistance

Supplier's Site Datasheet
TVS Diodes - 18-SLD5S27ATR-ND - DigiKey
Thief River Falls, MN, United States
43.6V Clamp 83A Ipp Tvs Diode Surface Mount SMTO-263

43.6V Clamp 83A Ipp Tvs Diode Surface Mount SMTO-263

Buy Now Datasheet
TVS Diodes - 18-SLD5S27ACT-ND - DigiKey
Thief River Falls, MN, United States
43.6V Clamp 83A Ipp Tvs Diode Surface Mount SMTO-263

43.6V Clamp 83A Ipp Tvs Diode Surface Mount SMTO-263

Buy Now Datasheet
TVS Diodes - 18-SLD5S27ADKR-ND - DigiKey
Thief River Falls, MN, United States
43.6V Clamp 83A Ipp Tvs Diode Surface Mount SMTO-263

43.6V Clamp 83A Ipp Tvs Diode Surface Mount SMTO-263

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SLD5S27A - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SLD5S27A
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SLD5S27A
TVS DIODE 27VWM 43.6VC SMTO-263

TVS DIODE 27VWM 43.6VC SMTO-263

Supplier's Site
Tvs Diode, Unidir, 27V, 3.6Kw, Smto-263 Rohs Compliant Littelfuse - 51AK3715 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, Unidir, 27V, 3.6Kw, Smto-263 Rohs Compliant Littelfuse
51AK3715
Tvs Diode, Unidir, 27V, 3.6Kw, Smto-263 Rohs Compliant Littelfuse 51AK3715
TVS DIODE, UNIDIR, 27V, 3.6KW, SMTO-263 ROHS COMPLIANT: YES

TVS DIODE, UNIDIR, 27V, 3.6KW, SMTO-263 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number SLD5S27A 18-SLD5S27ATR-ND SLD5S27A 51AK3715
Product Name High Power Automotive TVS Diode For Load Dump Protection TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Tvs Diode, Unidir, 27V, 3.6Kw, Smto-263 Rohs Compliant Littelfuse
VC 43.6 volts 43.6 volts 43.6 volts
VBR 29.9 to 33.1 volts 29.9 volts 29.9 volts
Configuration Single
Package Nonstandard SMD SMTO-263
Unlock Full Specs
to access all available technical data