Littelfuse, Inc. High Power Automotive TVS Diode For Load Dump Protection SLD5S22A

Description
The SLD5S unidirectional TVS Diode series is housed in a SMTO-263 package with lead modifications. It is designed to protect sensitive electronics against ESD, EFT, 10/1000 surge events and inductive load switching voltage transient events for severe Automotive Load Dump applications. AEC-Q101 qualified with automotive grade (PPAP capable) SMTO-263 package, and foot print is compatible to industrial popular DO218AB package Meet ISO7637-2 5a/5b protection, ISO16750 and JASO D-001 load dump test (refer to APP note for details) VBR @ TJ = VBR@25°C x (1+αT x (TJ - 25)) (αT:Temperature Coefficient, typical value is 0.1% Glass passivated chip junction in modified TO263 package ESD protection of data lines in accordance with IEC 61000-4-2, 30 kV (Air), 30 kV (Contact) EFT protection of data lines in accordance with IEC 61000-4-4 Fast response time: typically less than 1.0ps from 0 Volts to VBR min Excellent clamping capability Low incremental surge resistance
Request a Quote Datasheet
Description
The SLD5S unidirectional TVS Diode series is housed in a SMTO-263 package with lead modifications. It is designed to protect sensitive electronics against ESD, EFT, 10/1000 surge events and inductive load switching voltage transient events for severe Automotive Load Dump applications. AEC-Q101 qualified with automotive grade (PPAP capable) SMTO-263 package, and foot print is compatible to industrial popular DO218AB package Meet ISO7637-2 5a/5b protection, ISO16750 and JASO D-001 load dump test (refer to APP note for details) VBR @ TJ = VBR@25°C x (1+αT x (TJ - 25)) (αT:Temperature Coefficient, typical value is 0.1% Glass passivated chip junction in modified TO263 package ESD protection of data lines in accordance with IEC 61000-4-2, 30 kV (Air), 30 kV (Contact) EFT protection of data lines in accordance with IEC 61000-4-4 Fast response time: typically less than 1.0ps from 0 Volts to VBR min Excellent clamping capability Low incremental surge resistance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Power Automotive TVS Diode For Load Dump Protection - SLD5S22A - Littelfuse, Inc.
Rosemont, IL, United States
High Power Automotive TVS Diode For Load Dump Protection
SLD5S22A
High Power Automotive TVS Diode For Load Dump Protection SLD5S22A
The SLD5S unidirectional TVS Diode series is housed in a SMTO-263 package with lead modifications. It is designed to protect sensitive electronics against ESD, EFT, 10/1000 surge events and inductive load switching voltage transient events for severe Automotive Load Dump applications. AEC-Q101 qualified with automotive grade (PPAP capable) SMTO-263 package, and foot print is compatible to industrial popular DO218AB package Meet ISO7637-2 5a/5b protection, ISO16750 and JASO D-001 load dump test (refer to APP note for details) VBR @ TJ = VBR@25°C x (1+αT x (TJ - 25)) (αT:Temperature Coefficient, typical value is 0.1% Glass passivated chip junction in modified TO263 package ESD protection of data lines in accordance with IEC 61000-4-2, 30 kV (Air), 30 kV (Contact) EFT protection of data lines in accordance with IEC 61000-4-4 Fast response time: typically less than 1.0ps from 0 Volts to VBR min Excellent clamping capability Low incremental surge resistance

The SLD5S unidirectional TVS Diode series is housed in a SMTO-263 package with lead modifications. It is designed to protect sensitive electronics against ESD, EFT, 10/1000 surge events and inductive load switching voltage transient events for severe Automotive Load Dump applications. AEC-Q101 qualified with automotive grade (PPAP capable) SMTO-263 package, and foot print is compatible to industrial popular DO218AB package Meet ISO7637-2 5a/5b protection, ISO16750 and JASO D-001 load dump test (refer to APP note for details) VBR @ TJ = VBR@25°C x (1+αT x (TJ - 25)) (αT:Temperature Coefficient, typical value is 0.1% Glass passivated chip junction in modified TO263 package ESD protection of data lines in accordance with IEC 61000-4-2, 30 kV (Air), 30 kV (Contact) EFT protection of data lines in accordance with IEC 61000-4-4 Fast response time: typically less than 1.0ps from 0 Volts to VBR min Excellent clamping capability Low incremental surge resistance

Supplier's Site Datasheet
TVS Diodes - 18-SLD5S22ACT-ND - DigiKey
Thief River Falls, MN, United States
35.5V Clamp 101A Ipp Tvs Diode Surface Mount SMTO-263

35.5V Clamp 101A Ipp Tvs Diode Surface Mount SMTO-263

Buy Now Datasheet
TVS Diodes - 18-SLD5S22ADKR-ND - DigiKey
Thief River Falls, MN, United States
35.5V Clamp 101A Ipp Tvs Diode Surface Mount SMTO-263

35.5V Clamp 101A Ipp Tvs Diode Surface Mount SMTO-263

Buy Now Datasheet
TVS Diodes - 18-SLD5S22ATR-ND - DigiKey
Thief River Falls, MN, United States
35.5V Clamp 101A Ipp Tvs Diode Surface Mount SMTO-263

35.5V Clamp 101A Ipp Tvs Diode Surface Mount SMTO-263

Buy Now Datasheet
Tvs Diode, Unidir, 22V, 3.6Kw, Smto-263 Rohs Compliant Littelfuse - 51AK3712 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, Unidir, 22V, 3.6Kw, Smto-263 Rohs Compliant Littelfuse
51AK3712
Tvs Diode, Unidir, 22V, 3.6Kw, Smto-263 Rohs Compliant Littelfuse 51AK3712
TVS DIODE, UNIDIR, 22V, 3.6KW, SMTO-263 ROHS COMPLIANT: YES

TVS DIODE, UNIDIR, 22V, 3.6KW, SMTO-263 ROHS COMPLIANT: YES

Supplier's Site
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SLD5S22A - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SLD5S22A
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SLD5S22A
TVS DIODE 22VWM 35.5VC SMTO-263

TVS DIODE 22VWM 35.5VC SMTO-263

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number SLD5S22A 18-SLD5S22ACT-ND 51AK3712 SLD5S22A
Product Name High Power Automotive TVS Diode For Load Dump Protection TVS Diodes Tvs Diode, Unidir, 22V, 3.6Kw, Smto-263 Rohs Compliant Littelfuse Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
RoHS Compliant RoHS RoHS
VC 35.5 volts 35.5 volts 35.5 volts
VBR 24.4 to 26.9 volts 24.4 volts 24.4 volts
Configuration Single
Unlock Full Specs
to access all available technical data