The SLD5S unidirectional TVS Diode series is housed in a SMTO-263 package with lead modifications. It is designed to protect sensitive electronics against ESD, EFT, 10/1000 surge events and inductive load switching voltage transient events for severe Automotive Load Dump applications. AEC-Q101 qualified with automotive grade (PPAP capable) SMTO-263 package, and foot print is compatible to industrial popular DO218AB package Meet ISO7637-2 5a/5b protection, ISO16750 and JASO D-001 load dump test (refer to APP note for details) VBR @ TJ = VBR@25°C x (1+αT x (TJ - 25)) (αT:Temperature Coefficient, typical value is 0.1% Glass passivated chip junction in modified TO263 package ESD protection of data lines in accordance with IEC 61000-4-2, 30 kV (Air), 30 kV (Contact) EFT protection of data lines in accordance with IEC 61000-4-4 Fast response time: typically less than 1.0ps from 0 Volts to VBR min Excellent clamping capability Low incremental surge resistance
29.2V Clamp 123A Ipp Tvs Diode Surface Mount SMTO-263
29.2V Clamp 123A Ipp Tvs Diode Surface Mount SMTO-263
29.2V Clamp 123A Ipp Tvs Diode Surface Mount SMTO-263
TVS DIODE, UNIDIR, 18V, 3.6KW, SMTO-263 ROHS COMPLIANT: YES
TVS DIODE 18VWM 29.2VC SMTO-263
| Littelfuse, Inc. | DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SLD5S18A | 18-SLD5S18ATR-ND | 51AK3710 | SLD5S18A |
| Product Name | High Power Automotive TVS Diode For Load Dump Protection | TVS Diodes | Tvs Diode, Unidir, 18V, 3.6Kw, Smto-263 Rohs Compliant Littelfuse | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| VC | 29.2 volts | 29.2 volts | 29.2 volts | |
| VBR | 20 to 22.1 volts | 20 volts | 20 volts | |
| Configuration | Single | |||
| Package | Nonstandard SMD | SMTO-263 |