87.1V Clamp 58.6A Ipp Tvs Diode Through Hole P600
TVS DIODE 54VWM 87.1VC P600
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SLD54-018-B-ND | SLD54-018-B |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | P600, Axial | P600 |
| Peak Pulse Power | 5000 watts | 5000 watts |
| VC | 87.1 volts | 87.1 volts |