Win Source Part Number: 1300897-SLD51U-017-B
Category: Circuit Protection>TVS - Diodes
Series: Automotive, AEC-Q101, SLD
Type: Zener
Package: Bulk
Applications: Automotive
Standard Package: 100
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 51V
Voltage - Breakdown (Min): 56.7V
Voltage - Clamping (Max) @ Ipp: 82.4V
Power - Peak Pulse: 5000W (5kW)
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 61.9A
Mounting Type: Through Hole
Package / Case: P600, Axial
Supplier Device Package: P600
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Littelfuse Inc.
Other Names: -SLD51U-017-B
TVS DIODE 51VWM 82.4VC P600 Product overview: SLD51U-017-B from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SLD51U-017-B can be used for catalog matching and distributor lookup.
82.4V Clamp 61.9A Ipp Tvs Diode Through Hole P600
TVS DIODE 51VWM 82.4VC P600
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1300897-SLD51U-017-B | 144-SLD51U-017-B | SLD51U-017-B-ND | SLD51U-017-B |
| Product Name | Circuit Protection - TVS - Diodes | TVS Protection Diode | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Package | P600, Axial | Bulk | P600, Axial | P600 |
| Peak Pulse Power | 5000 watts | 5000 watts | 5000 watts | 5000 watts |
| VC | 82.4 volts | 82.4 volts | 82.4 volts | |
| VBR | 56.7 volts | 56.7 volts | 56.7 volts |