The SLD263 uni-directional TVS diode series is housed in a TO-263 package with lead modifications. It is designed to protect sensitive electronics against ESD, EFT, 10/1000 surge events and inductive load switching voltage transient events for severe automotive load dump applications. A EC-Q101 qualified and PPAP capable Meet ISO7637-2 5a/5b protection, ISO16750 and JASO D-001 load dump test (refer to APP note for details) VBR @ TJ = VBR@25 °C x (1+αT x (TJ - 25))(αT:temperature coefficient, typical value is 0.1 %) Glass passivated chip junction in modified TO-263 package ESD protection of data lines in accordance with IEC 61000-4-2, 30 kV(Air), 30 kV (Contact) EFT protection of data lines in accordance with IEC 61000-4-4 Fast response time: typically less than 1.0 ps from 0 volts to VBR min Excellent clamping capability Low incremental surge resistance UL recognized compound meeting flammability rating UL94 V-0
| Littelfuse, Inc. | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SLD263-16A |
| Product Name | 7000 W Surface Mount in TO-263 package |
| VC | 26 volts |