Littelfuse, Inc. 7000 W Surface Mount in TO-263 package SLD263-14A

Description
The SLD263 uni-directional TVS diode series is housed in a TO-263 package with lead modifications. It is designed to protect sensitive electronics against ESD, EFT, 10/1000 surge events and inductive load switching voltage transient events for severe automotive load dump applications. A EC-Q101 qualified and PPAP capable Meet ISO7637-2 5a/5b protection, ISO16750 and JASO D-001 load dump test (refer to APP note for details) VBR @ TJ = VBR@25 °C x (1+αT x (TJ - 25))(αT:temperature coefficient, typical value is 0.1 %) Glass passivated chip junction in modified TO-263 package ESD protection of data lines in accordance with IEC 61000-4-2, 30 kV(Air), 30 kV (Contact) EFT protection of data lines in accordance with IEC 61000-4-4 Fast response time: typically less than 1.0 ps from 0 volts to VBR min Excellent clamping capability Low incremental surge resistance UL recognized compound meeting flammability rating UL94 V-0
Datasheet
Description
The SLD263 uni-directional TVS diode series is housed in a TO-263 package with lead modifications. It is designed to protect sensitive electronics against ESD, EFT, 10/1000 surge events and inductive load switching voltage transient events for severe automotive load dump applications. A EC-Q101 qualified and PPAP capable Meet ISO7637-2 5a/5b protection, ISO16750 and JASO D-001 load dump test (refer to APP note for details) VBR @ TJ = VBR@25 °C x (1+αT x (TJ - 25))(αT:temperature coefficient, typical value is 0.1 %) Glass passivated chip junction in modified TO-263 package ESD protection of data lines in accordance with IEC 61000-4-2, 30 kV(Air), 30 kV (Contact) EFT protection of data lines in accordance with IEC 61000-4-4 Fast response time: typically less than 1.0 ps from 0 volts to VBR min Excellent clamping capability Low incremental surge resistance UL recognized compound meeting flammability rating UL94 V-0
Datasheet

Suppliers

Company
Product
Description
Supplier Links
7000 W Surface Mount in TO-263 package - SLD263-14A - Littelfuse, Inc.
Rosemont, IL, United States
7000 W Surface Mount in TO-263 package
SLD263-14A
7000 W Surface Mount in TO-263 package SLD263-14A
The SLD263 uni-directional TVS diode series is housed in a TO-263 package with lead modifications. It is designed to protect sensitive electronics against ESD, EFT, 10/1000 surge events and inductive load switching voltage transient events for severe automotive load dump applications. A EC-Q101 qualified and PPAP capable Meet ISO7637-2 5a/5b protection, ISO16750 and JASO D-001 load dump test (refer to APP note for details) VBR @ TJ = VBR@25 °C x (1+αT x (TJ - 25))(αT:temperature coefficient, typical value is 0.1 %) Glass passivated chip junction in modified TO-263 package ESD protection of data lines in accordance with IEC 61000-4-2, 30 kV(Air), 30 kV (Contact) EFT protection of data lines in accordance with IEC 61000-4-4 Fast response time: typically less than 1.0 ps from 0 volts to VBR min Excellent clamping capability Low incremental surge resistance UL recognized compound meeting flammability rating UL94 V-0

The SLD263 uni-directional TVS diode series is housed in a TO-263 package with lead modifications. It is designed to protect sensitive electronics against ESD, EFT, 10/1000 surge events and inductive load switching voltage transient events for severe automotive load dump applications. A EC-Q101 qualified and PPAP capable Meet ISO7637-2 5a/5b protection, ISO16750 and JASO D-001 load dump test (refer to APP note for details) VBR @ TJ = VBR@25 °C x (1+αT x (TJ - 25))(αT:temperature coefficient, typical value is 0.1 %) Glass passivated chip junction in modified TO-263 package ESD protection of data lines in accordance with IEC 61000-4-2, 30 kV(Air), 30 kV (Contact) EFT protection of data lines in accordance with IEC 61000-4-4 Fast response time: typically less than 1.0 ps from 0 volts to VBR min Excellent clamping capability Low incremental surge resistance UL recognized compound meeting flammability rating UL94 V-0

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Transient Voltage Suppressor Diodes (TVS)
Product Number SLD263-14A
Product Name 7000 W Surface Mount in TO-263 package
VC 23.2 volts
Unlock Full Specs
to access all available technical data