Littelfuse, Inc. Circuit Protection - Gas Discharge Tube Arresters (GDT) SL1122A450R

Description
Win Source Part Number: 1301661-SL1122A450R Category: Circuit Protection>Gas Discharge Tube Arresters (GDT) Series: SL1122A Package: Tray Standard Package: 1,000 Voltage - DC Spark Over (Nom): 450 V Number of Poles: 3 Fail Short: No Impulse Discharge Current (8/20µs): 10000A (10kA) Mounting Type: Through Hole Package / Case: Radial Cylinder, 3 Lead ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.30.8000 Mfr: Littelfuse Inc. Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1301661-SL1122A450R Category: Circuit Protection>Gas Discharge Tube Arresters (GDT) Series: SL1122A Package: Tray Standard Package: 1,000 Voltage - DC Spark Over (Nom): 450 V Number of Poles: 3 Fail Short: No Impulse Discharge Current (8/20µs): 10000A (10kA) Mounting Type: Through Hole Package / Case: Radial Cylinder, 3 Lead ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.30.8000 Mfr: Littelfuse Inc. Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Circuit Protection - Gas Discharge Tube Arresters (GDT)
1301661-SL1122A450R
Circuit Protection - Gas Discharge Tube Arresters (GDT) 1301661-SL1122A450R
Win Source Part Number: 1301661-SL1122A450R Category: Circuit Protection>Gas Discharge Tube Arresters (GDT) Series: SL1122A Package: Tray Standard Package: 1,000 Voltage - DC Spark Over (Nom): 450 V Number of Poles: 3 Fail Short: No Impulse Discharge Current (8/20µs): 10000A (10kA) Mounting Type: Through Hole Package / Case: Radial Cylinder, 3 Lead ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.30.8000 Mfr: Littelfuse Inc. Product Status: Obsolete

Win Source Part Number: 1301661-SL1122A450R
Category: Circuit Protection>Gas Discharge Tube Arresters (GDT)
Series: SL1122A
Package: Tray
Standard Package: 1,000
Voltage - DC Spark Over (Nom): 450 V
Number of Poles: 3
Fail Short: No
Impulse Discharge Current (8/20µs): 10000A (10kA)
Mounting Type: Through Hole
Package / Case: Radial Cylinder, 3 Lead
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.30.8000
Mfr: Littelfuse Inc.
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Gas Discharge Tubes (GDT)
Product Number 1301661-SL1122A450R
Product Name Circuit Protection - Gas Discharge Tube Arresters (GDT)
Unlock Full Specs
to access all available technical data

Similar Products

Gas Discharge Tubes - 1670526 - RS Components, Ltd.
Specs
Package Type Through hole
View Details
Lightning Arrestor - AW-LA - AvaLAN Wireless Systems, Inc.
AvaLAN Wireless Systems, Inc.
Specs
Application Provide a Measure of Protection to the Radio if Lightning Strikes the Antenna.
Package Type Connectorized
View Details
Gas Discharge Tube - 2 Electrodes - BH 700V to 1600V - CITEL SURGE PROTECTION
Specs
Standards UL Listing Mark; UL Recognized Component Mark (US and Canadian); VDE Component Mark; RoHS
Package Type Through Hole Axial Wire leads
Capacitance Range 0.8000 pF
View Details