Littelfuse, Inc. Overvoltage Protection - Gas Discharge Tubes - Very High Surge - Series: SL1026 - SL1026-1100 SL1026-1100

Description
The SL1026 series is a heavy-duty transient suppresser using Gas Plasma technology. In response to a transient voltage which exceeds the fixed breakover voltage (selected according to part number) the device changes from a very high impedance state to a low impedance state, there by conducting harmful current away from the protected system. The design is optimized for the protection of electrical and electronic equipment employed in Railway systems: carefully designed geometry ensures the device does not become a short circuit in the event of a failure due to conditions and events beyond the design criteria. An electrical mounting clip (PN SL1053 ) is available to aid mounting and connection. A mounting plate (PN SL 1056) is also available which accepts 10 SL1053's. Mounting of the clips to the plate provides a common ground connection; the plate can then be connected to a suitable ground via the screw terminal. 55 kA surge capability (single shot) tested with 8/20µS pulse as defined by IEC 61000-4-5 40kA surge capability (repetitive) Will protect against Trapezoidal waveforms as specified in RIA 12. Will protect against capacitor discharge voltage transient waveforms as specified in RIA 12. Will protect against double exponential voltage transient waveforms as specified in IEC 571.
Request a Quote Datasheet
Description
The SL1026 series is a heavy-duty transient suppresser using Gas Plasma technology. In response to a transient voltage which exceeds the fixed breakover voltage (selected according to part number) the device changes from a very high impedance state to a low impedance state, there by conducting harmful current away from the protected system. The design is optimized for the protection of electrical and electronic equipment employed in Railway systems: carefully designed geometry ensures the device does not become a short circuit in the event of a failure due to conditions and events beyond the design criteria. An electrical mounting clip (PN SL1053 ) is available to aid mounting and connection. A mounting plate (PN SL 1056) is also available which accepts 10 SL1053's. Mounting of the clips to the plate provides a common ground connection; the plate can then be connected to a suitable ground via the screw terminal. 55 kA surge capability (single shot) tested with 8/20µS pulse as defined by IEC 61000-4-5 40kA surge capability (repetitive) Will protect against Trapezoidal waveforms as specified in RIA 12. Will protect against capacitor discharge voltage transient waveforms as specified in RIA 12. Will protect against double exponential voltage transient waveforms as specified in IEC 571.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Overvoltage Protection - Gas Discharge Tubes - Very High Surge - Series: SL1026 - SL1026-1100 - SL1026-1100 - Littelfuse, Inc.
Rosemont, IL, United States
Overvoltage Protection - Gas Discharge Tubes - Very High Surge - Series: SL1026 - SL1026-1100
SL1026-1100
Overvoltage Protection - Gas Discharge Tubes - Very High Surge - Series: SL1026 - SL1026-1100 SL1026-1100
The SL1026 series is a heavy-duty transient suppresser using Gas Plasma technology. In response to a transient voltage which exceeds the fixed breakover voltage (selected according to part number) the device changes from a very high impedance state to a low impedance state, there by conducting harmful current away from the protected system. The design is optimized for the protection of electrical and electronic equipment employed in Railway systems: carefully designed geometry ensures the device does not become a short circuit in the event of a failure due to conditions and events beyond the design criteria. An electrical mounting clip (PN SL1053 ) is available to aid mounting and connection. A mounting plate (PN SL 1056) is also available which accepts 10 SL1053's. Mounting of the clips to the plate provides a common ground connection; the plate can then be connected to a suitable ground via the screw terminal. 55 kA surge capability (single shot) tested with 8/20µS pulse as defined by IEC 61000-4-5 40kA surge capability (repetitive) Will protect against Trapezoidal waveforms as specified in RIA 12. Will protect against capacitor discharge voltage transient waveforms as specified in RIA 12. Will protect against double exponential voltage transient waveforms as specified in IEC 571.

The SL1026 series is a heavy-duty transient suppresser using Gas Plasma technology. In response to a transient voltage which exceeds the fixed breakover voltage (selected according to part number) the device changes from a very high impedance state to a low impedance state, there by conducting harmful current away from the protected system. The design is optimized for the protection of electrical and electronic equipment employed in Railway systems: carefully designed geometry ensures the device does not become a short circuit in the event of a failure due to conditions and events beyond the design criteria. An electrical mounting clip (PN SL1053 ) is available to aid mounting and connection. A mounting plate (PN SL 1056) is also available which accepts 10 SL1053's. Mounting of the clips to the plate provides a common ground connection; the plate can then be connected to a suitable ground via the screw terminal. 55 kA surge capability (single shot) tested with 8/20µS pulse as defined by IEC 61000-4-5 40kA surge capability (repetitive) Will protect against Trapezoidal waveforms as specified in RIA 12. Will protect against capacitor discharge voltage transient waveforms as specified in RIA 12. Will protect against double exponential voltage transient waveforms as specified in IEC 571.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Circuit Protection - Gas Discharge Tube Arresters (GDT)
1301668-SL1026-1100
Circuit Protection - Gas Discharge Tube Arresters (GDT) 1301668-SL1026-1100
Win Source Part Number: 1301668-SL1026-1100 Category: Circuit Protection>Gas Discharge Tube Arresters (GDT) Series: SL1026 Package: Bulk Standard Package: 20 Voltage - DC Spark Over (Nom): 1100 V Number of Poles: 3 Fail Short: No Impulse Discharge Current (8/20µs): 20000A (20kA) Mounting Type: Holder Package / Case: Cartridge ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: Not Applicable HTSUS: 8535.40.0000 Mfr: Littelfuse Inc. Product Status: Obsolete

Win Source Part Number: 1301668-SL1026-1100
Category: Circuit Protection>Gas Discharge Tube Arresters (GDT)
Series: SL1026
Package: Bulk
Standard Package: 20
Voltage - DC Spark Over (Nom): 1100 V
Number of Poles: 3
Fail Short: No
Impulse Discharge Current (8/20µs): 20000A (20kA)
Mounting Type: Holder
Package / Case: Cartridge
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: Not Applicable
HTSUS: 8535.40.0000
Mfr: Littelfuse Inc.
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. Win Source Electronics
Product Category Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT)
Product Number SL1026-1100 1301668-SL1026-1100
Product Name Overvoltage Protection - Gas Discharge Tubes - Very High Surge - Series: SL1026 - SL1026-1100 Circuit Protection - Gas Discharge Tube Arresters (GDT)
Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Gas Discharge Tubes - 2469896 - RS Components, Ltd.
Specs
Operating Temperature -40 C (-40 F)
Rated Voltage 3900 volts
View Details
Lightning Arrestor - AW-LA - AvaLAN Wireless Systems, Inc.
AvaLAN Wireless Systems, Inc.
Specs
Application Provide a Measure of Protection to the Radio if Lightning Strikes the Antenna.
Package Type Connectorized
View Details
Gas Discharge Tube - 2 Electrodes - BH 2500V - CITEL SURGE PROTECTION
Specs
Standards UL Listing Mark; UL Recognized Component Mark (US and Canadian); VDE Component Mark; RoHS
Package Type Through Hole Axial Wire leads
Capacitance Range 0.8000 pF
View Details