Littelfuse, Inc. Overvoltage Protection - Gas Discharge Tubes - Very High Surge - Series: SL1024B - SL1024B350C SL1024B350C

Description
Overvoltage Protection - Gas Discharge Tubes - Very High Surge - Series: SL1024B - SL1024B350C
Request a Quote Datasheet
Description
Overvoltage Protection - Gas Discharge Tubes - Very High Surge - Series: SL1024B - SL1024B350C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Overvoltage Protection - Gas Discharge Tubes - Very High Surge - Series: SL1024B - SL1024B350C - SL1024B350C - Littelfuse, Inc.
Rosemont, IL, United States
Overvoltage Protection - Gas Discharge Tubes - Very High Surge - Series: SL1024B - SL1024B350C
SL1024B350C
Overvoltage Protection - Gas Discharge Tubes - Very High Surge - Series: SL1024B - SL1024B350C SL1024B350C
Overvoltage Protection - Gas Discharge Tubes - Very High Surge - Series: SL1024B - SL1024B350C

Overvoltage Protection - Gas Discharge Tubes - Very High Surge - Series: SL1024B - SL1024B350C

Supplier's Site
Laguna Hills, CA, United States
Circuit Protection - Gas Discharge Tube Arresters (GDT)
1301683-SL1024B350C
Circuit Protection - Gas Discharge Tube Arresters (GDT) 1301683-SL1024B350C
Win Source Part Number: 1301683-SL1024B350C Category: Circuit Protection>Gas Discharge Tube Arresters (GDT) Series: SL1024B Package: Tray Standard Package: 500 Voltage - DC Spark Over (Nom): 350 V Number of Poles: 3 Fail Short: No Impulse Discharge Current (8/20µs): 20000A (20kA) Mounting Type: User Defined Package / Case: Cylinder No Lead, 3 Terminal ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.30.8000 Mfr: Littelfuse Inc. Other Names: -SL1024B350C Product Status: Obsolete

Win Source Part Number: 1301683-SL1024B350C
Category: Circuit Protection>Gas Discharge Tube Arresters (GDT)
Series: SL1024B
Package: Tray
Standard Package: 500
Voltage - DC Spark Over (Nom): 350 V
Number of Poles: 3
Fail Short: No
Impulse Discharge Current (8/20µs): 20000A (20kA)
Mounting Type: User Defined
Package / Case: Cylinder No Lead, 3 Terminal
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.30.8000
Mfr: Littelfuse Inc.
Other Names: -SL1024B350C
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. Win Source Electronics
Product Category Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT)
Product Number SL1024B350C 1301683-SL1024B350C
Product Name Overvoltage Protection - Gas Discharge Tubes - Very High Surge - Series: SL1024B - SL1024B350C Circuit Protection - Gas Discharge Tube Arresters (GDT)
Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Gas Discharge Tubes - 3088277 - RS Components, Ltd.
Specs
Package Type Through hole
View Details
Gas Discharge Tube Arresters (GDT) - 3628-3402.26.0002-ND - DigiKey
Specs
Application Industrial
Rated Current 20000 amps
View Details
Y08SV-Series Two Electrode Gas Tube Arrester - Y08SV-312B - Sankosha U.S.A., Inc.
Specs
Application Data Lines; Telecommunications
Standards UL Recognized Component Mark (US and Canadian); RoHS
Construction Ceramic
View Details