Littelfuse, Inc. Overvoltage Protection - Gas Discharge Tubes - Very High Surge - Series: SL1024B - SL1024B300C SL1024B300C

Description
Overvoltage Protection - Gas Discharge Tubes - Very High Surge - Series: SL1024B - SL1024B300C
Request a Quote Datasheet
Description
Overvoltage Protection - Gas Discharge Tubes - Very High Surge - Series: SL1024B - SL1024B300C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Overvoltage Protection - Gas Discharge Tubes - Very High Surge - Series: SL1024B - SL1024B300C - SL1024B300C - Littelfuse, Inc.
Rosemont, IL, United States
Overvoltage Protection - Gas Discharge Tubes - Very High Surge - Series: SL1024B - SL1024B300C
SL1024B300C
Overvoltage Protection - Gas Discharge Tubes - Very High Surge - Series: SL1024B - SL1024B300C SL1024B300C
Overvoltage Protection - Gas Discharge Tubes - Very High Surge - Series: SL1024B - SL1024B300C

Overvoltage Protection - Gas Discharge Tubes - Very High Surge - Series: SL1024B - SL1024B300C

Supplier's Site
Laguna Hills, CA, United States
Circuit Protection - Gas Discharge Tube Arresters (GDT)
1301686-SL1024B300C
Circuit Protection - Gas Discharge Tube Arresters (GDT) 1301686-SL1024B300C
Win Source Part Number: 1301686-SL1024B300C Category: Circuit Protection>Gas Discharge Tube Arresters (GDT) Series: SL1024B Package: Tray Standard Package: 500 Voltage - DC Spark Over (Nom): 300 V Number of Poles: 3 Fail Short: No Impulse Discharge Current (8/20µs): 20000A (20kA) Mounting Type: User Defined Package / Case: Cylinder No Lead, 3 Terminal ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) HTSUS: 8535.40.0000 Mfr: Littelfuse Inc. Other Names: -SL1024B300C Product Status: Obsolete

Win Source Part Number: 1301686-SL1024B300C
Category: Circuit Protection>Gas Discharge Tube Arresters (GDT)
Series: SL1024B
Package: Tray
Standard Package: 500
Voltage - DC Spark Over (Nom): 300 V
Number of Poles: 3
Fail Short: No
Impulse Discharge Current (8/20µs): 20000A (20kA)
Mounting Type: User Defined
Package / Case: Cylinder No Lead, 3 Terminal
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8535.40.0000
Mfr: Littelfuse Inc.
Other Names: -SL1024B300C
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. Win Source Electronics
Product Category Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT)
Product Number SL1024B300C 1301686-SL1024B300C
Product Name Overvoltage Protection - Gas Discharge Tubes - Very High Surge - Series: SL1024B - SL1024B300C Circuit Protection - Gas Discharge Tube Arresters (GDT)
Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Gas Discharge Tubes - 1911557 - RS Components, Ltd.
Specs
Package Type Through hole
View Details
Gas Discharge Tube Arresters (GDT) - 2028-35-CLF-ND - DigiKey
Specs
Application Industrial
Package Type Through Hole Axial Wire leads; Axial Cylinder, 3 Lead (T-Shape)
Rated Current 20000 amps
View Details