Littelfuse, Inc. Overvoltage Protection - Gas Discharge Tubes - Very High Surge - Series: SL1024B - SL1024B090RF SL1024B090RF

Description
Overvoltage Protection - Gas Discharge Tubes - Very High Surge - Series: SL1024B - SL1024B090RF
Request a Quote Datasheet
Description
Overvoltage Protection - Gas Discharge Tubes - Very High Surge - Series: SL1024B - SL1024B090RF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Overvoltage Protection - Gas Discharge Tubes - Very High Surge - Series: SL1024B - SL1024B090RF - SL1024B090RF - Littelfuse, Inc.
Rosemont, IL, United States
Overvoltage Protection - Gas Discharge Tubes - Very High Surge - Series: SL1024B - SL1024B090RF
SL1024B090RF
Overvoltage Protection - Gas Discharge Tubes - Very High Surge - Series: SL1024B - SL1024B090RF SL1024B090RF
Overvoltage Protection - Gas Discharge Tubes - Very High Surge - Series: SL1024B - SL1024B090RF

Overvoltage Protection - Gas Discharge Tubes - Very High Surge - Series: SL1024B - SL1024B090RF

Supplier's Site
Laguna Hills, CA, United States
Circuit Protection - Gas Discharge Tube Arresters (GDT)
1301670-SL1024B090RF
Circuit Protection - Gas Discharge Tube Arresters (GDT) 1301670-SL1024B090RF
Win Source Part Number: 1301670-SL1024B090RF Category: Circuit Protection>Gas Discharge Tube Arresters (GDT) Series: SL1024B Package: Tray Standard Package: 500 Voltage - DC Spark Over (Nom): 90 V Number of Poles: 3 Fail Short: Yes Impulse Discharge Current (8/20µs): 20000A (20kA) Mounting Type: Through Hole Package / Case: Axial Cylinder, 3 Lead (Radial Bend) ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.30.8000 Mfr: Littelfuse Inc. Other Names: -SL1024B090RF Product Status: Obsolete

Win Source Part Number: 1301670-SL1024B090RF
Category: Circuit Protection>Gas Discharge Tube Arresters (GDT)
Series: SL1024B
Package: Tray
Standard Package: 500
Voltage - DC Spark Over (Nom): 90 V
Number of Poles: 3
Fail Short: Yes
Impulse Discharge Current (8/20µs): 20000A (20kA)
Mounting Type: Through Hole
Package / Case: Axial Cylinder, 3 Lead (Radial Bend)
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.30.8000
Mfr: Littelfuse Inc.
Other Names: -SL1024B090RF
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. Win Source Electronics
Product Category Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT)
Product Number SL1024B090RF 1301670-SL1024B090RF
Product Name Overvoltage Protection - Gas Discharge Tubes - Very High Surge - Series: SL1024B - SL1024B090RF Circuit Protection - Gas Discharge Tube Arresters (GDT)
Standards RoHS
Package Type Through Hole Radial Leads
Capacitance Range 1.5 pF
Unlock Full Specs
to access all available technical data

Similar Products

Gas Discharge Tubes - 7031073 - RS Components, Ltd.
Specs
Package Type Through hole
View Details
Y-Series Two Electrode Gas Tube Arrester - Y-402B - Sankosha U.S.A., Inc.
Specs
Application Data Lines; Telecommunications
Standards UL Recognized Component Mark (US and Canadian); RoHS
Construction Ceramic
View Details
Gas Tube DC Pass Bulk Head Surge & Lightening Arrestor - CPG-ONINF - Comtelco Industries, Inc.
Specs
Features DC Pass
Operating Temperature -40 to 85 C (-40 to 185 F)
Construction Metal
View Details