Littelfuse, Inc. Overvoltage Protection - Gas Discharge Tubes - Medium-to-High Surge - Series: SL1024A - SL1024A500RG SL1024A500RG

Description
Overvoltage Protection - Gas Discharge Tubes - Medium-to-High Surge - Series: SL1024A - SL1024A500RG
Request a Quote Datasheet
Description
Overvoltage Protection - Gas Discharge Tubes - Medium-to-High Surge - Series: SL1024A - SL1024A500RG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Overvoltage Protection - Gas Discharge Tubes - Medium-to-High Surge - Series: SL1024A - SL1024A500RG - SL1024A500RG - Littelfuse, Inc.
Rosemont, IL, United States
Overvoltage Protection - Gas Discharge Tubes - Medium-to-High Surge - Series: SL1024A - SL1024A500RG
SL1024A500RG
Overvoltage Protection - Gas Discharge Tubes - Medium-to-High Surge - Series: SL1024A - SL1024A500RG SL1024A500RG
Overvoltage Protection - Gas Discharge Tubes - Medium-to-High Surge - Series: SL1024A - SL1024A500RG

Overvoltage Protection - Gas Discharge Tubes - Medium-to-High Surge - Series: SL1024A - SL1024A500RG

Supplier's Site
Laguna Hills, CA, United States
Circuit Protection - Gas Discharge Tube Arresters (GDT)
1301709-SL1024A500RG
Circuit Protection - Gas Discharge Tube Arresters (GDT) 1301709-SL1024A500RG
Win Source Part Number: 1301709-SL1024A500RG Category: Circuit Protection>Gas Discharge Tube Arresters (GDT) Series: SL1024A Package: Tray Standard Package: 500 Voltage - DC Spark Over (Nom): 500 V Number of Poles: 3 Fail Short: Yes Impulse Discharge Current (8/20µs): 10000A (10kA) Mounting Type: Through Hole Package / Case: Axial Cylinder, 3 Lead (Radial Bend) ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) HTSUS: 8535.40.0000 Mfr: Littelfuse Inc. Other Names: -SL1024A500RG Product Status: Obsolete

Win Source Part Number: 1301709-SL1024A500RG
Category: Circuit Protection>Gas Discharge Tube Arresters (GDT)
Series: SL1024A
Package: Tray
Standard Package: 500
Voltage - DC Spark Over (Nom): 500 V
Number of Poles: 3
Fail Short: Yes
Impulse Discharge Current (8/20µs): 10000A (10kA)
Mounting Type: Through Hole
Package / Case: Axial Cylinder, 3 Lead (Radial Bend)
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8535.40.0000
Mfr: Littelfuse Inc.
Other Names: -SL1024A500RG
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. Win Source Electronics
Product Category Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT)
Product Number SL1024A500RG 1301709-SL1024A500RG
Product Name Overvoltage Protection - Gas Discharge Tubes - Medium-to-High Surge - Series: SL1024A - SL1024A500RG Circuit Protection - Gas Discharge Tube Arresters (GDT)
Standards RoHS
Package Type Through Hole Radial Leads
Capacitance Range 1.5 pF
Unlock Full Specs
to access all available technical data

Similar Products

Gas Discharge Tubes - 1911535 - RS Components, Ltd.
Specs
Package Type Through hole
View Details
Gas Discharge Tube Arresters (GDT) - 2026-35-A1F-ND - DigiKey
Specs
Application Industrial
Features Fail Short
Package Type Cylinder No Lead, 3 Terminal
View Details
2 suppliers
3H-Series Three Electrode Gas Tube Arrester - 3H-350J1F5 - Sankosha U.S.A., Inc.
Specs
Application Data Lines; Telecommunications
Standards UL Recognized Component Mark (US and Canadian); RoHS
Construction Ceramic
View Details