Littelfuse, Inc. Overvoltage Protection - Gas Discharge Tubes - Medium-to-High Surge - Series: SL1024A - SL1024A450R SL1024A450R

Description
Overvoltage Protection - Gas Discharge Tubes - Medium-to-High Surge - Series: SL1024A - SL1024A450R
Request a Quote Datasheet
Description
Overvoltage Protection - Gas Discharge Tubes - Medium-to-High Surge - Series: SL1024A - SL1024A450R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Overvoltage Protection - Gas Discharge Tubes - Medium-to-High Surge - Series: SL1024A - SL1024A450R - SL1024A450R - Littelfuse, Inc.
Rosemont, IL, United States
Overvoltage Protection - Gas Discharge Tubes - Medium-to-High Surge - Series: SL1024A - SL1024A450R
SL1024A450R
Overvoltage Protection - Gas Discharge Tubes - Medium-to-High Surge - Series: SL1024A - SL1024A450R SL1024A450R
Overvoltage Protection - Gas Discharge Tubes - Medium-to-High Surge - Series: SL1024A - SL1024A450R

Overvoltage Protection - Gas Discharge Tubes - Medium-to-High Surge - Series: SL1024A - SL1024A450R

Supplier's Site
Laguna Hills, CA, United States
Circuit Protection - Gas Discharge Tube Arresters (GDT)
1301710-SL1024A450R
Circuit Protection - Gas Discharge Tube Arresters (GDT) 1301710-SL1024A450R
Win Source Part Number: 1301710-SL1024A450R Category: Circuit Protection>Gas Discharge Tube Arresters (GDT) Series: SL1024A Package: Tray Standard Package: 500 Voltage - DC Spark Over (Nom): 450 V Number of Poles: 3 Fail Short: No Impulse Discharge Current (8/20µs): 10000A (10kA) Mounting Type: Through Hole Package / Case: Axial Cylinder, 3 Lead (Radial Bend) ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.30.8000 Mfr: Littelfuse Inc. Other Names: -SL1024A450R Product Status: Obsolete

Win Source Part Number: 1301710-SL1024A450R
Category: Circuit Protection>Gas Discharge Tube Arresters (GDT)
Series: SL1024A
Package: Tray
Standard Package: 500
Voltage - DC Spark Over (Nom): 450 V
Number of Poles: 3
Fail Short: No
Impulse Discharge Current (8/20µs): 10000A (10kA)
Mounting Type: Through Hole
Package / Case: Axial Cylinder, 3 Lead (Radial Bend)
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.30.8000
Mfr: Littelfuse Inc.
Other Names: -SL1024A450R
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. Win Source Electronics
Product Category Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT)
Product Number SL1024A450R 1301710-SL1024A450R
Product Name Overvoltage Protection - Gas Discharge Tubes - Medium-to-High Surge - Series: SL1024A - SL1024A450R Circuit Protection - Gas Discharge Tube Arresters (GDT)
Standards RoHS
Package Type Through Hole Radial Leads
Capacitance Range 1.5 pF
Unlock Full Specs
to access all available technical data

Similar Products

Gas Discharge Tubes - 2469901 - RS Components, Ltd.
Specs
Rated Voltage 1300 volts
View Details
Gas Discharge Tube Arresters (GDT) - 3628-9071.99.0547(73_Z-0-0-547)-ND - DigiKey
Specs
Application Industrial
Package Type Surface Mount; Cartridge
Rated Current 30000 amps
View Details
3H-Series Three Electrode Gas Tube Arrester - 3H-150J1F5 - Sankosha U.S.A., Inc.
Specs
Application Data Lines; Telecommunications
Standards UL Recognized Component Mark (US and Canadian); RoHS
Construction Ceramic
View Details