Littelfuse, Inc. Overvoltage Protection - Gas Discharge Tubes - Medium-to-High Surge - Series: SL1024A - SL1024A300RF SL1024A300RF

Description
Overvoltage Protection - Gas Discharge Tubes - Medium-to-High Surge - Series: SL1024A - SL1024A300RF
Request a Quote Datasheet
Description
Overvoltage Protection - Gas Discharge Tubes - Medium-to-High Surge - Series: SL1024A - SL1024A300RF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Overvoltage Protection - Gas Discharge Tubes - Medium-to-High Surge - Series: SL1024A - SL1024A300RF - SL1024A300RF - Littelfuse, Inc.
Rosemont, IL, United States
Overvoltage Protection - Gas Discharge Tubes - Medium-to-High Surge - Series: SL1024A - SL1024A300RF
SL1024A300RF
Overvoltage Protection - Gas Discharge Tubes - Medium-to-High Surge - Series: SL1024A - SL1024A300RF SL1024A300RF
Overvoltage Protection - Gas Discharge Tubes - Medium-to-High Surge - Series: SL1024A - SL1024A300RF

Overvoltage Protection - Gas Discharge Tubes - Medium-to-High Surge - Series: SL1024A - SL1024A300RF

Supplier's Site
Laguna Hills, CA, United States
Circuit Protection - Gas Discharge Tube Arresters (GDT)
1301720-SL1024A300RF
Circuit Protection - Gas Discharge Tube Arresters (GDT) 1301720-SL1024A300RF
Win Source Part Number: 1301720-SL1024A300RF Category: Circuit Protection>Gas Discharge Tube Arresters (GDT) Series: SL1024A Package: Tray Standard Package: 500 Voltage - DC Spark Over (Nom): 300 V Number of Poles: 3 Fail Short: Yes Impulse Discharge Current (8/20µs): 10000A (10kA) Mounting Type: Through Hole Package / Case: Axial Cylinder, 3 Lead (Radial Bend) ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.30.8000 Mfr: Littelfuse Inc. Other Names: -SL1024A300RF Product Status: Obsolete

Win Source Part Number: 1301720-SL1024A300RF
Category: Circuit Protection>Gas Discharge Tube Arresters (GDT)
Series: SL1024A
Package: Tray
Standard Package: 500
Voltage - DC Spark Over (Nom): 300 V
Number of Poles: 3
Fail Short: Yes
Impulse Discharge Current (8/20µs): 10000A (10kA)
Mounting Type: Through Hole
Package / Case: Axial Cylinder, 3 Lead (Radial Bend)
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.30.8000
Mfr: Littelfuse Inc.
Other Names: -SL1024A300RF
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. Win Source Electronics
Product Category Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT)
Product Number SL1024A300RF 1301720-SL1024A300RF
Product Name Overvoltage Protection - Gas Discharge Tubes - Medium-to-High Surge - Series: SL1024A - SL1024A300RF Circuit Protection - Gas Discharge Tube Arresters (GDT)
Standards RoHS
Package Type Through Hole Radial Leads
Capacitance Range 1.5 pF
Unlock Full Specs
to access all available technical data

Similar Products

Gas Discharge Tubes - 1670275 - RS Components, Ltd.
Specs
Package Type Surface mount
View Details
Lightning Arrestor - AW-LA - AvaLAN Wireless Systems, Inc.
AvaLAN Wireless Systems, Inc.
Specs
Application Provide a Measure of Protection to the Radio if Lightning Strikes the Antenna.
Package Type Connectorized
View Details
Gas Discharge Tube - 2 Electrodes - BH 700V to 1600V - CITEL SURGE PROTECTION
Specs
Standards UL Listing Mark; UL Recognized Component Mark (US and Canadian); VDE Component Mark; RoHS
Package Type Through Hole Axial Wire leads
Capacitance Range 0.8000 pF
View Details