Littelfuse, Inc. Overvoltage Protection - Gas Discharge Tubes - Very High Surge - Series: SL1021B - SL1021B420RG SL1021B420RG

Description
The SL1021B series offers high levels of performance on fast rising transients in the domain of 100V/µS to 1KV/µS, which are those most likely from induced Lightning disturbances. The SL1021B series also features ultra low capacitance (typically 1pF or less) and optimised internal geometry which provides low insertion loss at high frequencies, so are ideal for the protection of broadband equipment. These devices are extremely robust and are able to divert a 20,000A pulse without destruction. Excellent response to fast rising transients. Ultra low capacitance. 10 kA surge capability tested with 8/20µS pulse as defined by IEC 6100-4-5 20 kA single shot surge capability tested with 8/20µs pulse as defined by IEC 6100-4-5 Available with thermal failsafe option (add 'F'suffix to part number)
Datasheet
Description
The SL1021B series offers high levels of performance on fast rising transients in the domain of 100V/µS to 1KV/µS, which are those most likely from induced Lightning disturbances. The SL1021B series also features ultra low capacitance (typically 1pF or less) and optimised internal geometry which provides low insertion loss at high frequencies, so are ideal for the protection of broadband equipment. These devices are extremely robust and are able to divert a 20,000A pulse without destruction. Excellent response to fast rising transients. Ultra low capacitance. 10 kA surge capability tested with 8/20µS pulse as defined by IEC 6100-4-5 20 kA single shot surge capability tested with 8/20µs pulse as defined by IEC 6100-4-5 Available with thermal failsafe option (add 'F'suffix to part number)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Overvoltage Protection - Gas Discharge Tubes - Very High Surge - Series: SL1021B - SL1021B420RG - SL1021B420RG - Littelfuse, Inc.
Rosemont, IL, United States
Overvoltage Protection - Gas Discharge Tubes - Very High Surge - Series: SL1021B - SL1021B420RG
SL1021B420RG
Overvoltage Protection - Gas Discharge Tubes - Very High Surge - Series: SL1021B - SL1021B420RG SL1021B420RG
The SL1021B series offers high levels of performance on fast rising transients in the domain of 100V/µS to 1KV/µS, which are those most likely from induced Lightning disturbances. The SL1021B series also features ultra low capacitance (typically 1pF or less) and optimised internal geometry which provides low insertion loss at high frequencies, so are ideal for the protection of broadband equipment. These devices are extremely robust and are able to divert a 20,000A pulse without destruction. Excellent response to fast rising transients. Ultra low capacitance. 10 kA surge capability tested with 8/20µS pulse as defined by IEC 6100-4-5 20 kA single shot surge capability tested with 8/20µs pulse as defined by IEC 6100-4-5 Available with thermal failsafe option (add 'F'suffix to part number)

The SL1021B series offers high levels of performance on fast rising transients in the domain of 100V/µS to 1KV/µS, which are those most likely from induced Lightning disturbances. The SL1021B series also features ultra low capacitance (typically 1pF or less) and optimised internal geometry which provides low insertion loss at high frequencies, so are ideal for the protection of broadband equipment. These devices are extremely robust and are able to divert a 20,000A pulse without destruction. Excellent response to fast rising transients. Ultra low capacitance. 10 kA surge capability tested with 8/20µS pulse as defined by IEC 6100-4-5 20 kA single shot surge capability tested with 8/20µs pulse as defined by IEC 6100-4-5 Available with thermal failsafe option (add 'F'suffix to part number)

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Gas Discharge Tubes (GDT)
Product Number SL1021B420RG
Product Name Overvoltage Protection - Gas Discharge Tubes - Very High Surge - Series: SL1021B - SL1021B420RG
Standards RoHS
Package Type Through Hole Radial Leads
Capacitance Range 1 pF
Unlock Full Specs
to access all available technical data

Similar Products

Gas Discharge Tubes - 7031064P - RS Components, Ltd.
Specs
Rated Voltage 800 volts
View Details
Gas Tube Surge Arrestor 50-700MHz DC Blocked - CSG-50NFNF - Comtelco Industries, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Construction Metal
Package Type Connectorized
View Details
Gas Discharge Tube Arresters (GDT) - 3628-3407.41.0038-ND - DigiKey
Specs
Application Industrial
Rated Current 80000 amps
View Details