Littelfuse, Inc. Overvoltage Protection - Gas Discharge Tubes - Very High Surge - Series: SL1021B - SL1021B300RG SL1021B300RG

Description
The SL1021B series offers high levels of performance on fast rising transients in the domain of 100V/µS to 1KV/µS, which are those most likely from induced Lightning disturbances. The SL1021B series also features ultra low capacitance (typically 1pF or less) and optimised internal geometry which provides low insertion loss at high frequencies, so are ideal for the protection of broadband equipment. These devices are extremely robust and are able to divert a 20,000A pulse without destruction. Excellent response to fast rising transients. Ultra low capacitance. 10 kA surge capability tested with 8/20µS pulse as defined by IEC 6100-4-5 20 kA single shot surge capability tested with 8/20µs pulse as defined by IEC 6100-4-5 Available with thermal failsafe option (add 'F'suffix to part number)
Datasheet
Description
The SL1021B series offers high levels of performance on fast rising transients in the domain of 100V/µS to 1KV/µS, which are those most likely from induced Lightning disturbances. The SL1021B series also features ultra low capacitance (typically 1pF or less) and optimised internal geometry which provides low insertion loss at high frequencies, so are ideal for the protection of broadband equipment. These devices are extremely robust and are able to divert a 20,000A pulse without destruction. Excellent response to fast rising transients. Ultra low capacitance. 10 kA surge capability tested with 8/20µS pulse as defined by IEC 6100-4-5 20 kA single shot surge capability tested with 8/20µs pulse as defined by IEC 6100-4-5 Available with thermal failsafe option (add 'F'suffix to part number)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Overvoltage Protection - Gas Discharge Tubes - Very High Surge - Series: SL1021B - SL1021B300RG - SL1021B300RG - Littelfuse, Inc.
Rosemont, IL, United States
Overvoltage Protection - Gas Discharge Tubes - Very High Surge - Series: SL1021B - SL1021B300RG
SL1021B300RG
Overvoltage Protection - Gas Discharge Tubes - Very High Surge - Series: SL1021B - SL1021B300RG SL1021B300RG
The SL1021B series offers high levels of performance on fast rising transients in the domain of 100V/µS to 1KV/µS, which are those most likely from induced Lightning disturbances. The SL1021B series also features ultra low capacitance (typically 1pF or less) and optimised internal geometry which provides low insertion loss at high frequencies, so are ideal for the protection of broadband equipment. These devices are extremely robust and are able to divert a 20,000A pulse without destruction. Excellent response to fast rising transients. Ultra low capacitance. 10 kA surge capability tested with 8/20µS pulse as defined by IEC 6100-4-5 20 kA single shot surge capability tested with 8/20µs pulse as defined by IEC 6100-4-5 Available with thermal failsafe option (add 'F'suffix to part number)

The SL1021B series offers high levels of performance on fast rising transients in the domain of 100V/µS to 1KV/µS, which are those most likely from induced Lightning disturbances. The SL1021B series also features ultra low capacitance (typically 1pF or less) and optimised internal geometry which provides low insertion loss at high frequencies, so are ideal for the protection of broadband equipment. These devices are extremely robust and are able to divert a 20,000A pulse without destruction. Excellent response to fast rising transients. Ultra low capacitance. 10 kA surge capability tested with 8/20µS pulse as defined by IEC 6100-4-5 20 kA single shot surge capability tested with 8/20µs pulse as defined by IEC 6100-4-5 Available with thermal failsafe option (add 'F'suffix to part number)

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Gas Discharge Tubes (GDT)
Product Number SL1021B300RG
Product Name Overvoltage Protection - Gas Discharge Tubes - Very High Surge - Series: SL1021B - SL1021B300RG
Standards RoHS
Package Type Through Hole Radial Leads
Capacitance Range 1 pF
Unlock Full Specs
to access all available technical data

Similar Products

Gas Discharge Tubes - 7031067 - RS Components, Ltd.
Specs
Package Type Through hole
View Details
Lightning Arrestor - AW-LA - AvaLAN Wireless Systems, Inc.
AvaLAN Wireless Systems, Inc.
Specs
Application Provide a Measure of Protection to the Radio if Lightning Strikes the Antenna.
Package Type Connectorized
View Details
Gas Discharge Tube - 3 Electrode - BM 4 CMS Surface Mount - CITEL SURGE PROTECTION
Specs
Standards UL Recognized Component Mark (US and Canadian); VDE Component Mark; RoHS; UIT-K12
Package Type Surface Mount
Capacitance Range 0.2000 to 0.5000 pF
View Details