Littelfuse, Inc. Overvoltage Protection - Gas Discharge Tubes - Very High Surge - Series: SL1021B - SL1021B200C SL1021B200C

Description
The SL1021B series offers high levels of performance on fast rising transients in the domain of 100V/µS to 1KV/µS, which are those most likely from induced Lightning disturbances. The SL1021B series also features ultra low capacitance (typically 1pF or less) and optimised internal geometry which provides low insertion loss at high frequencies, so are ideal for the protection of broadband equipment. These devices are extremely robust and are able to divert a 20,000A pulse without destruction. Excellent response to fast rising transients. Ultra low capacitance. 10 kA surge capability tested with 8/20µS pulse as defined by IEC 6100-4-5 20 kA single shot surge capability tested with 8/20µs pulse as defined by IEC 6100-4-5 Available with thermal failsafe option (add 'F'suffix to part number)
Request a Quote Datasheet
Description
The SL1021B series offers high levels of performance on fast rising transients in the domain of 100V/µS to 1KV/µS, which are those most likely from induced Lightning disturbances. The SL1021B series also features ultra low capacitance (typically 1pF or less) and optimised internal geometry which provides low insertion loss at high frequencies, so are ideal for the protection of broadband equipment. These devices are extremely robust and are able to divert a 20,000A pulse without destruction. Excellent response to fast rising transients. Ultra low capacitance. 10 kA surge capability tested with 8/20µS pulse as defined by IEC 6100-4-5 20 kA single shot surge capability tested with 8/20µs pulse as defined by IEC 6100-4-5 Available with thermal failsafe option (add 'F'suffix to part number)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Overvoltage Protection - Gas Discharge Tubes - Very High Surge - Series: SL1021B - SL1021B200C - SL1021B200C - Littelfuse, Inc.
Rosemont, IL, United States
Overvoltage Protection - Gas Discharge Tubes - Very High Surge - Series: SL1021B - SL1021B200C
SL1021B200C
Overvoltage Protection - Gas Discharge Tubes - Very High Surge - Series: SL1021B - SL1021B200C SL1021B200C
The SL1021B series offers high levels of performance on fast rising transients in the domain of 100V/µS to 1KV/µS, which are those most likely from induced Lightning disturbances. The SL1021B series also features ultra low capacitance (typically 1pF or less) and optimised internal geometry which provides low insertion loss at high frequencies, so are ideal for the protection of broadband equipment. These devices are extremely robust and are able to divert a 20,000A pulse without destruction. Excellent response to fast rising transients. Ultra low capacitance. 10 kA surge capability tested with 8/20µS pulse as defined by IEC 6100-4-5 20 kA single shot surge capability tested with 8/20µs pulse as defined by IEC 6100-4-5 Available with thermal failsafe option (add 'F'suffix to part number)

The SL1021B series offers high levels of performance on fast rising transients in the domain of 100V/µS to 1KV/µS, which are those most likely from induced Lightning disturbances. The SL1021B series also features ultra low capacitance (typically 1pF or less) and optimised internal geometry which provides low insertion loss at high frequencies, so are ideal for the protection of broadband equipment. These devices are extremely robust and are able to divert a 20,000A pulse without destruction. Excellent response to fast rising transients. Ultra low capacitance. 10 kA surge capability tested with 8/20µS pulse as defined by IEC 6100-4-5 20 kA single shot surge capability tested with 8/20µs pulse as defined by IEC 6100-4-5 Available with thermal failsafe option (add 'F'suffix to part number)

Supplier's Site Datasheet
Laguna Hills, CA, United States
Circuit Protection - Gas Discharge Tube Arresters (GDT)
1301745-SL1021B200C
Circuit Protection - Gas Discharge Tube Arresters (GDT) 1301745-SL1021B200C
Win Source Part Number: 1301745-SL1021B200C Category: Circuit Protection>Gas Discharge Tube Arresters (GDT) Series: SL1021B Package: Tray Standard Package: 1,000 Voltage - DC Spark Over (Nom): 200 V Number of Poles: 3 Fail Short: No Impulse Discharge Current (8/20µs): 20000A (20kA) Mounting Type: User Defined Package / Case: Cylinder No Lead, 3 Terminal ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.30.8000 Mfr: Littelfuse Inc. Product Status: Obsolete

Win Source Part Number: 1301745-SL1021B200C
Category: Circuit Protection>Gas Discharge Tube Arresters (GDT)
Series: SL1021B
Package: Tray
Standard Package: 1,000
Voltage - DC Spark Over (Nom): 200 V
Number of Poles: 3
Fail Short: No
Impulse Discharge Current (8/20µs): 20000A (20kA)
Mounting Type: User Defined
Package / Case: Cylinder No Lead, 3 Terminal
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.30.8000
Mfr: Littelfuse Inc.
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. Win Source Electronics
Product Category Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT)
Product Number SL1021B200C 1301745-SL1021B200C
Product Name Overvoltage Protection - Gas Discharge Tubes - Very High Surge - Series: SL1021B - SL1021B200C Circuit Protection - Gas Discharge Tube Arresters (GDT)
Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Gas Discharge Tubes - 1912550 - RS Components, Ltd.
Specs
Package Type Surface mount
View Details
SD8-Series Surface Mount Gas Tube Arrester - SD8-145 - Sankosha U.S.A., Inc.
Specs
Application Data Lines
Features Tape and Reel Packaging
Standards UL Recognized Component Mark (US and Canadian); RoHS
View Details
Gas Tube DC Pass Bulk Head Surge & Lightening Arrestor - CPG-ONINF - Comtelco Industries, Inc.
Specs
Features DC Pass
Operating Temperature -40 to 85 C (-40 to 185 F)
Construction Metal
View Details