Littelfuse, Inc. Gas Discharge Tube, 90V; Product Range Littelfuse SL1011A090A

Description
GAS DISCHARGE TUBE, 90V; Product Range:SL1011A Series; DC Breakover Voltage:90V; GDT Case Style:2 Terminal Through Hole; Impulse Discharge Current:5kA; Impulse Sparkover Voltage:500V; Breakdown Voltage Vbr:90V; Capacitance:1.5pF; RoHS Compliant: Yes
Datasheet
Description
GAS DISCHARGE TUBE, 90V; Product Range:SL1011A Series; DC Breakover Voltage:90V; GDT Case Style:2 Terminal Through Hole; Impulse Discharge Current:5kA; Impulse Sparkover Voltage:500V; Breakdown Voltage Vbr:90V; Capacitance:1.5pF; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gas Discharge Tube, 90V; Product Range Littelfuse - 76R0953 - Newark, An Avnet Company
Chicago, IL, United States
Gas Discharge Tube, 90V; Product Range Littelfuse
76R0953
Gas Discharge Tube, 90V; Product Range Littelfuse 76R0953
GAS DISCHARGE TUBE, 90V; Product Range:SL1011A Series; DC Breakover Voltage:90V; GDT Case Style:2 Terminal Through Hole; Impulse Discharge Current:5kA; Impulse Sparkover Voltage:500V; Breakdown Voltage Vbr:90V; Capacitance:1.5pF; RoHS Compliant: Yes

GAS DISCHARGE TUBE, 90V; Product Range:SL1011A Series; DC Breakover Voltage:90V; GDT Case Style:2 Terminal Through Hole; Impulse Discharge Current:5kA; Impulse Sparkover Voltage:500V; Breakdown Voltage Vbr:90V; Capacitance:1.5pF; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 76R0953
Product Name Gas Discharge Tube, 90V; Product Range Littelfuse
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C542U040AK2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
High Voltage Ceramic Capacitors - WC1 - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details