Littelfuse, Inc. Electrical Parts - SL0902A090SM SL0902A090SM

Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 1250577-SL0902A090SM Series: SL0902A Packaging: Reel - TR Package: 2-SMD Cylinder Square End Mounting: SMD Voltage - DC Spark Over (Nom): 90V Impulse Discharge Current (8/20μs): 5000A (5kA) Number of Poles: 2 Fail Short: No Categories: Circuit Protection Manufacturer Homepage: www.littelfuse.com Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 1250577-SL0902A090SM Series: SL0902A Packaging: Reel - TR Package: 2-SMD Cylinder Square End Mounting: SMD Voltage - DC Spark Over (Nom): 90V Impulse Discharge Current (8/20μs): 5000A (5kA) Number of Poles: 2 Fail Short: No Categories: Circuit Protection Manufacturer Homepage: www.littelfuse.com Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical Parts - SL0902A090SM - 1250577-SL0902A090SM - Win Source Electronics
Laguna Hills, CA, United States
Electrical Parts - SL0902A090SM
1250577-SL0902A090SM
Electrical Parts - SL0902A090SM 1250577-SL0902A090SM
Manufacturer: Littelfuse Inc. Win Source Part Number: 1250577-SL0902A090SM Series: SL0902A Packaging: Reel - TR Package: 2-SMD Cylinder Square End Mounting: SMD Voltage - DC Spark Over (Nom): 90V Impulse Discharge Current (8/20μs): 5000A (5kA) Number of Poles: 2 Fail Short: No Categories: Circuit Protection Manufacturer Homepage: www.littelfuse.com Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1250577-SL0902A090SM
Series: SL0902A
Packaging: Reel - TR
Package: 2-SMD Cylinder Square End
Mounting: SMD
Voltage - DC Spark Over (Nom): 90V
Impulse Discharge Current (8/20μs): 5000A (5kA)
Number of Poles: 2
Fail Short: No
Categories: Circuit Protection
Manufacturer Homepage: www.littelfuse.com
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Circuit Protection Components
Product Number 1250577-SL0902A090SM
Product Name Electrical Parts - SL0902A090SM
Mounting / Packaging Surface Mount Technology (SMT / SMD); SMD
Unlock Full Specs
to access all available technical data

Similar Products

30 Amp Permanent GFCI -  - Tecmark Corporation
Tecmark Corporation
Specs
Device Type Ground Fault Circuit Interrupters (GFCI)
Configuration Single Device
Mounting / Packaging Wired
View Details
ESD Protection Circuit - TQP200002 - Qorvo
Specs
Device Type ESD Suppressor
Mounting / Packaging T/SLP-3
Standards and Certifications RoHS
View Details
Varistors - 2913510P - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Metal Oxide Varistor (MOV)
Standards and Certifications RoHS
Supply Voltage (VS) 620 volts
View Details