Win Source Part Number: 1232973-SK43F28G9NS
Category: Switches>Slide Switches
Series: SK, COMAX
Termination Style: PC Pin
Contact Finish: Silver
Package: Bulk
Actuator Material: Polyoxymethylene (Acetal) (POM)
Voltage Rating - DC: 30 V
Standard Package: 85
Circuit: 4P3T
Contact Timing: Non-Shorting (BBM)
Switch Function: On-On-On
Actuator Type: Standard
Actuator Length: 9.00mm
Switch Travel: 2.00mm
Electrical Life: 10,000 Cycles
Mechanical Life: 10,000 Cycles
Mounting Type: Through Hole, Right Angle
Temperature Range - Operating: -20°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 300mA (DC)
REACH Status: REACH Unaffected
HTSUS: 8536.50.9050
Mfr: C&K
Other Names: HASK0252,SK-43F28-G 9 NS,SK-43F28-G9NS
Base Product Number: SK43F
Product Status: Obsolete
RoHS Status: Not applicable
Slide Switches Miniature Slide Switch
| Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Slide Switches | Slide Switches |
| Product Number | 1232973-SK43F28G9NS | SK43F28G9NS |
| Product Name | Switches - Slide Switches | Slide Switches |