The Win Source Electronics part number 1232968-SK22F12G10 is a DPDT slide switch designed for through-hole mounting with a right-angle configuration. It features a standard actuator length of 10.00mm and a travel distance of 3.00mm. The switch has a contact rating of 300mA at 30V DC and is rated for an electrical and mechanical life of 10,000 cycles. It operates within a temperature range of -20°C to 70°C. The switch is constructed with a silver contact finish and is packaged in bulk, with a standard package quantity of 500. This product is classified as obsolete, and its RoHS status is not applicable.
Win Source Part Number: 1232968-SK22F12G10
Category: Switches>Slide Switches
Series: SK, COMAX
Termination Style: PC Pin
Contact Finish: Silver
Package: Bulk
Voltage Rating - DC: 30 V
Standard Package: 500
Circuit: DPDT
Contact Timing: Not Specified
Switch Function: On-On
Actuator Type: Standard
Actuator Length: 10.00mm
Switch Travel: 3.00mm
Electrical Life: 10,000 Cycles
Mechanical Life: 10,000 Cycles
Mounting Type: Through Hole, Right Angle
Temperature Range - Operating: -20°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 300mA (DC)
REACH Status: REACH Unaffected
HTSUS: 8536.50.9050
Mfr: C&K
Other Names: HASK0138,SK-22F12-G1
Base Product Number: SK22F
Product Status: Obsolete
RoHS Status: Not applicable
Slide Switches Miniature Slide Switch
| Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Slide Switches | Slide Switches |
| Product Number | 1232968-SK22F12G10 | SK22F12G10 |
| Product Name | Switches - Slide Switches | Slide Switches |
| Pole & Throw Specifications | Double Pole, Double Throw (DPDT) |