C&K Components Switches - Slide Switches SK22F07G8

Description
Win Source Part Number: 1232967-SK22F07G8 Category: Switches>Slide Switches Series: SK, COMAX Termination Style: PC Pin Contact Finish: Silver Package: Bulk Voltage Rating - DC: 30 V Standard Package: 400 Circuit: DPDT Contact Timing: Not Specified Switch Function: On-On Actuator Type: Standard Actuator Length: 8.00mm Switch Travel: 3.00mm Electrical Life: 10,000 Cycles Mechanical Life: 10,000 Cycles Mounting Type: Through Hole, Right Angle Temperature Range - Operating: -20°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 300mA (DC) REACH Status: REACH Unaffected HTSUS: 8536.50.9050 Mfr: C&K Other Names: SK-22F07-G8,HASK0136 ,SK-22F07-G 8 Base Product Number: SK22F Product Status: Obsolete RoHS Status: Not applicable
Request a Quote Datasheet
Description
Win Source Part Number: 1232967-SK22F07G8 Category: Switches>Slide Switches Series: SK, COMAX Termination Style: PC Pin Contact Finish: Silver Package: Bulk Voltage Rating - DC: 30 V Standard Package: 400 Circuit: DPDT Contact Timing: Not Specified Switch Function: On-On Actuator Type: Standard Actuator Length: 8.00mm Switch Travel: 3.00mm Electrical Life: 10,000 Cycles Mechanical Life: 10,000 Cycles Mounting Type: Through Hole, Right Angle Temperature Range - Operating: -20°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 300mA (DC) REACH Status: REACH Unaffected HTSUS: 8536.50.9050 Mfr: C&K Other Names: SK-22F07-G8,HASK0136 ,SK-22F07-G 8 Base Product Number: SK22F Product Status: Obsolete RoHS Status: Not applicable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Switches - Slide Switches
1232967-SK22F07G8
Switches - Slide Switches 1232967-SK22F07G8
Win Source Part Number: 1232967-SK22F07G8 Category: Switches>Slide Switches Series: SK, COMAX Termination Style: PC Pin Contact Finish: Silver Package: Bulk Voltage Rating - DC: 30 V Standard Package: 400 Circuit: DPDT Contact Timing: Not Specified Switch Function: On-On Actuator Type: Standard Actuator Length: 8.00mm Switch Travel: 3.00mm Electrical Life: 10,000 Cycles Mechanical Life: 10,000 Cycles Mounting Type: Through Hole, Right Angle Temperature Range - Operating: -20°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 300mA (DC) REACH Status: REACH Unaffected HTSUS: 8536.50.9050 Mfr: C&K Other Names: SK-22F07-G8,HASK0136 ,SK-22F07-G 8 Base Product Number: SK22F Product Status: Obsolete RoHS Status: Not applicable

Win Source Part Number: 1232967-SK22F07G8
Category: Switches>Slide Switches
Series: SK, COMAX
Termination Style: PC Pin
Contact Finish: Silver
Package: Bulk
Voltage Rating - DC: 30 V
Standard Package: 400
Circuit: DPDT
Contact Timing: Not Specified
Switch Function: On-On
Actuator Type: Standard
Actuator Length: 8.00mm
Switch Travel: 3.00mm
Electrical Life: 10,000 Cycles
Mechanical Life: 10,000 Cycles
Mounting Type: Through Hole, Right Angle
Temperature Range - Operating: -20°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 300mA (DC)
REACH Status: REACH Unaffected
HTSUS: 8536.50.9050
Mfr: C&K
Other Names: SK-22F07-G8,HASK0136,SK-22F07-G 8
Base Product Number: SK22F
Product Status: Obsolete
RoHS Status: Not applicable

Buy Now Datasheet
Sheung Wan, Hong Kong
Slide Switches
SK22F07G8
Slide Switches SK22F07G8
Slide Switches Miniature Slide Switch

Slide Switches Miniature Slide Switch

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Slide Switches Slide Switches
Product Number 1232967-SK22F07G8 SK22F07G8
Product Name Switches - Slide Switches Slide Switches
Pole & Throw Specifications Double Pole, Double Throw (DPDT)
Unlock Full Specs
to access all available technical data

Similar Products

Slide Switches - 7347268P - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Solder Terminals; Solder
Maintained Switch Function Three Position (Center-OFF)
Pole & Throw Specifications Single Pole, Double Throw (SPDT); SPDT
View Details
Slide Switches - 2300-MS13ANG03 - New Yorker Electronics Co., Inc.
Specs
Size Miniature
View Details
5 suppliers
Slide Switches - 1-1437579-0 - TE Connectivity
Specs
Actuator Type Raised Handle
Terminal Type Straight PC Pins
Agency Approvals UL Listed
View Details
2 suppliers
Slide Switch in Commercial and Military Grades - SL - OTTO Controls
Specs
Actuator Type Flush Handle; Raised Handle
Features Dustproof
Operating Temp -67 to 185 F (-55 to 85 C)
View Details