C&K Components Switches - Slide Switches SK-22D01-MG 5 NS

Description
Win Source Part Number: 1233034-SK-22D01-MG 5 NS Category: Switches>Slide Switches Series: SK, COMAX Termination Style: PC Pin Contact Finish: Silver Package: Bulk Actuator Material: Polybutylene Terephthalate (PBT) Voltage Rating - DC: 30 V Standard Package: 1,000 Circuit: DPDT Contact Timing: Not Specified Switch Function: On-On Actuator Type: Standard Actuator Length: 5.00mm Switch Travel: 2.00mm Electrical Life: 10,000 Cycles Operating Force: 150/300gf Mounting Type: Through Hole, Right Angle ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 300mA (DC) REACH Status: REACH Unaffected HTSUS: 8536.50.9050 Mfr: C&K Other Names: SK-22D01-MG5NS,SK22D 01MG5NS,CKN10364,HAS K0091,*SK-22D01-MG 5 NS Base Product Number: SK-22D
Request a Quote Datasheet
Description
Win Source Part Number: 1233034-SK-22D01-MG 5 NS Category: Switches>Slide Switches Series: SK, COMAX Termination Style: PC Pin Contact Finish: Silver Package: Bulk Actuator Material: Polybutylene Terephthalate (PBT) Voltage Rating - DC: 30 V Standard Package: 1,000 Circuit: DPDT Contact Timing: Not Specified Switch Function: On-On Actuator Type: Standard Actuator Length: 5.00mm Switch Travel: 2.00mm Electrical Life: 10,000 Cycles Operating Force: 150/300gf Mounting Type: Through Hole, Right Angle ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 300mA (DC) REACH Status: REACH Unaffected HTSUS: 8536.50.9050 Mfr: C&K Other Names: SK-22D01-MG5NS,SK22D 01MG5NS,CKN10364,HAS K0091,*SK-22D01-MG 5 NS Base Product Number: SK-22D
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Switches - Slide Switches
1233034-SK-22D01-MG 5 NS
Switches - Slide Switches 1233034-SK-22D01-MG 5 NS
Win Source Part Number: 1233034-SK-22D01-MG 5 NS Category: Switches>Slide Switches Series: SK, COMAX Termination Style: PC Pin Contact Finish: Silver Package: Bulk Actuator Material: Polybutylene Terephthalate (PBT) Voltage Rating - DC: 30 V Standard Package: 1,000 Circuit: DPDT Contact Timing: Not Specified Switch Function: On-On Actuator Type: Standard Actuator Length: 5.00mm Switch Travel: 2.00mm Electrical Life: 10,000 Cycles Operating Force: 150/300gf Mounting Type: Through Hole, Right Angle ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 300mA (DC) REACH Status: REACH Unaffected HTSUS: 8536.50.9050 Mfr: C&K Other Names: SK-22D01-MG5NS,SK22D 01MG5NS,CKN10364,HAS K0091,*SK-22D01-MG 5 NS Base Product Number: SK-22D

Win Source Part Number: 1233034-SK-22D01-MG 5 NS
Category: Switches>Slide Switches
Series: SK, COMAX
Termination Style: PC Pin
Contact Finish: Silver
Package: Bulk
Actuator Material: Polybutylene Terephthalate (PBT)
Voltage Rating - DC: 30 V
Standard Package: 1,000
Circuit: DPDT
Contact Timing: Not Specified
Switch Function: On-On
Actuator Type: Standard
Actuator Length: 5.00mm
Switch Travel: 2.00mm
Electrical Life: 10,000 Cycles
Operating Force: 150/300gf
Mounting Type: Through Hole, Right Angle
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 300mA (DC)
REACH Status: REACH Unaffected
HTSUS: 8536.50.9050
Mfr: C&K
Other Names: SK-22D01-MG5NS,SK22D01MG5NS,CKN10364,HASK0091,*SK-22D01-MG 5 NS
Base Product Number: SK-22D

Buy Now Datasheet
Slide Switches - 108-SK-22D01-MG5NS-ND - DigiKey
Thief River Falls, MN, United States
Slide Switch DPDT Through Hole, Right Angle

Slide Switch DPDT Through Hole, Right Angle

Buy Now Datasheet
Sheung Wan, Hong Kong
Slide Switches
SK-22D01-MG 5 NS
Slide Switches SK-22D01-MG 5 NS
Slide Switches DPDT 0.3 Amp at 30 V

Slide Switches DPDT 0.3 Amp at 30 V

Buy Now Datasheet
Slide C&k Components - 35AH6443 - Newark, An Avnet Company
Chicago, IL, United States
Slide C&k Components
35AH6443
Slide C&k Components 35AH6443
SLIDE

SLIDE

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Slide Switches Slide Switches Slide Switches Slide Switches
Product Number 1233034-SK-22D01-MG 5 NS 108-SK-22D01-MG5NS-ND SK-22D01-MG 5 NS 35AH6443
Product Name Switches - Slide Switches Slide Switches Slide Switches Slide C&k Components
Pole & Throw Specifications Double Pole, Double Throw (DPDT) Double Pole, Double Throw (DPDT)
Terminal Type Straight PC Pins
Maintained Switch Function Maintained; ON / ON (Low / High)
Unlock Full Specs
to access all available technical data

Similar Products

Double-pole, Double-throw Voltage Selector - 83710030 - Interpower
Specs
Operating Temp 185 F (85 C)
Pole & Throw Specifications Double Pole, Double Throw (DPDT)
Current Rating 5 to 10 amps
View Details
Slide Switches - 7347309P - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Solder Terminals; Solder
Pole & Throw Specifications Single Pole, Double Throw (SPDT); SPDT
View Details
Slide Switches - 1825257-1 - TE Connectivity
Specs
Agency Approvals UL Listed
Current Rating 0.3000 amps
Base Material Metal
View Details
4 suppliers
Slide Switches - 2300-AS11BB - New Yorker Electronics Co., Inc.
Specs
Size Subminiature
View Details
4 suppliers