C&K Components Switches - Slide Switches SK-12F17-G 7

Description
Win Source Part Number: 1232975-SK-12F17-G 7 Category: Switches>Slide Switches Series: SK, COMAX Termination Style: PC Pin Contact Finish: Silver Package: Bulk Contact Material: Copper Actuator Material: Polybutylene Terephthalate (PBT) Voltage Rating - DC: 30 V Standard Package: 250 Circuit: SPDT Contact Timing: Not Specified Switch Function: On-On Actuator Type: Standard Actuator Length: 7.00mm Switch Travel: 3.00mm Electrical Life: 10,000 Cycles Operating Force: 250gf Mounting Type: Through Hole, Right Angle ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 300mA (DC) REACH Status: REACH Unaffected HTSUS: 8536.50.9050 Mfr: C&K Other Names: HASK0045,*SK-12F17-G 7,SK-12F17-G7,CKN103 93,SK12F17G7 Base Product Number: SK12F
Request a Quote Datasheet
Description
Win Source Part Number: 1232975-SK-12F17-G 7 Category: Switches>Slide Switches Series: SK, COMAX Termination Style: PC Pin Contact Finish: Silver Package: Bulk Contact Material: Copper Actuator Material: Polybutylene Terephthalate (PBT) Voltage Rating - DC: 30 V Standard Package: 250 Circuit: SPDT Contact Timing: Not Specified Switch Function: On-On Actuator Type: Standard Actuator Length: 7.00mm Switch Travel: 3.00mm Electrical Life: 10,000 Cycles Operating Force: 250gf Mounting Type: Through Hole, Right Angle ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 300mA (DC) REACH Status: REACH Unaffected HTSUS: 8536.50.9050 Mfr: C&K Other Names: HASK0045,*SK-12F17-G 7,SK-12F17-G7,CKN103 93,SK12F17G7 Base Product Number: SK12F
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Switches - Slide Switches
1232975-SK-12F17-G 7
Switches - Slide Switches 1232975-SK-12F17-G 7
Win Source Part Number: 1232975-SK-12F17-G 7 Category: Switches>Slide Switches Series: SK, COMAX Termination Style: PC Pin Contact Finish: Silver Package: Bulk Contact Material: Copper Actuator Material: Polybutylene Terephthalate (PBT) Voltage Rating - DC: 30 V Standard Package: 250 Circuit: SPDT Contact Timing: Not Specified Switch Function: On-On Actuator Type: Standard Actuator Length: 7.00mm Switch Travel: 3.00mm Electrical Life: 10,000 Cycles Operating Force: 250gf Mounting Type: Through Hole, Right Angle ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 300mA (DC) REACH Status: REACH Unaffected HTSUS: 8536.50.9050 Mfr: C&K Other Names: HASK0045,*SK-12F17-G 7,SK-12F17-G7,CKN103 93,SK12F17G7 Base Product Number: SK12F

Win Source Part Number: 1232975-SK-12F17-G 7
Category: Switches>Slide Switches
Series: SK, COMAX
Termination Style: PC Pin
Contact Finish: Silver
Package: Bulk
Contact Material: Copper
Actuator Material: Polybutylene Terephthalate (PBT)
Voltage Rating - DC: 30 V
Standard Package: 250
Circuit: SPDT
Contact Timing: Not Specified
Switch Function: On-On
Actuator Type: Standard
Actuator Length: 7.00mm
Switch Travel: 3.00mm
Electrical Life: 10,000 Cycles
Operating Force: 250gf
Mounting Type: Through Hole, Right Angle
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 300mA (DC)
REACH Status: REACH Unaffected
HTSUS: 8536.50.9050
Mfr: C&K
Other Names: HASK0045,*SK-12F17-G 7,SK-12F17-G7,CKN10393,SK12F17G7
Base Product Number: SK12F

Buy Now Datasheet
Slide Switches - CKN10393-ND - DigiKey
Thief River Falls, MN, United States
Slide Switches
CKN10393-ND
Slide Switches CKN10393-ND
Slide Switch SPDT Through Hole, Right Angle

Slide Switch SPDT Through Hole, Right Angle

Buy Now Datasheet
Slide C&k Components - 35AH6399 - Newark, An Avnet Company
Chicago, IL, United States
Slide C&k Components
35AH6399
Slide C&k Components 35AH6399
SLIDE

SLIDE

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Slide Switches Slide Switches Slide Switches
Product Number 1232975-SK-12F17-G 7 CKN10393-ND 35AH6399
Product Name Switches - Slide Switches Slide Switches Slide C&k Components
Pole & Throw Specifications Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT)
Terminal Type Straight PC Pins
Maintained Switch Function Maintained; ON / ON (Low / High)
Unlock Full Specs
to access all available technical data

Similar Products

Slide Switch in Commercial and Military Grades - SL - OTTO Controls
Specs
Actuator Type Flush Handle; Raised Handle
Features Dustproof
Operating Temp -67 to 185 F (-55 to 85 C)
View Details
Slide Switches - 698111 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Insulated Wire
Pole & Throw Specifications Single Pole, Single Throw (SPST); SPST
View Details
Double-pole, Double-throw Voltage Selector - 83710030 - Interpower
Specs
Operating Temp 185 F (85 C)
Pole & Throw Specifications Double Pole, Double Throw (DPDT)
Current Rating 5 to 10 amps
View Details