Littelfuse, Inc. Low Power SCR up to 1200V SJ6032N2

Description
This SJxx32xx high temperature SCR series is ideal for uni-directional switch applications such as phase control in heating, motor speed controls and AC rectifier and voltage regulator. These SCRs have a low gate current trigger level of 40 mA maximum at approximately 1.5 V, with a sensitive version of this series having a gate trigger current of 15 mA maximum. High junction temperature Voltage capability up to 600 V Surge capability up to 380 A at 60 Hz half cycle Halogen free and RoHS compliant
Datasheet
Description
This SJxx32xx high temperature SCR series is ideal for uni-directional switch applications such as phase control in heating, motor speed controls and AC rectifier and voltage regulator. These SCRs have a low gate current trigger level of 40 mA maximum at approximately 1.5 V, with a sensitive version of this series having a gate trigger current of 15 mA maximum. High junction temperature Voltage capability up to 600 V Surge capability up to 380 A at 60 Hz half cycle Halogen free and RoHS compliant
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Power SCR up to 1200V - SJ6032N2 - Littelfuse, Inc.
Rosemont, IL, United States
Low Power SCR up to 1200V
SJ6032N2
Low Power SCR up to 1200V SJ6032N2
This SJxx32xx high temperature SCR series is ideal for uni-directional switch applications such as phase control in heating, motor speed controls and AC rectifier and voltage regulator. These SCRs have a low gate current trigger level of 40 mA maximum at approximately 1.5 V, with a sensitive version of this series having a gate trigger current of 15 mA maximum. High junction temperature Voltage capability up to 600 V Surge capability up to 380 A at 60 Hz half cycle Halogen free and RoHS compliant

This SJxx32xx high temperature SCR series is ideal for uni-directional switch applications such as phase control in heating, motor speed controls and AC rectifier and voltage regulator. These SCRs have a low gate current trigger level of 40 mA maximum at approximately 1.5 V, with a sensitive version of this series having a gate trigger current of 15 mA maximum. High junction temperature Voltage capability up to 600 V Surge capability up to 380 A at 60 Hz half cycle Halogen free and RoHS compliant

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Triacs
Product Number SJ6032N2
Product Name Low Power SCR up to 1200V
VDRM 600 volts
Unlock Full Specs
to access all available technical data