Littelfuse, Inc. Low Power SCR up to 1200V SJ6025R

Description
This SJxx25xx high temperature SCR series is ideal for uni-directional switch applications such as phase control in heating, motor speed controls, converters/rectifier s and inrush current controllers.These SCRs have a low gate current trigger level of 6mA,10mA or 35mA maximum at approximately 1.5V. Halogen free and RoHS compliant 150°C maximum junction temperature Surge capability up to 350 A at 60 Hz half cycle
Description
This SJxx25xx high temperature SCR series is ideal for uni-directional switch applications such as phase control in heating, motor speed controls, converters/rectifier s and inrush current controllers.These SCRs have a low gate current trigger level of 6mA,10mA or 35mA maximum at approximately 1.5V. Halogen free and RoHS compliant 150°C maximum junction temperature Surge capability up to 350 A at 60 Hz half cycle
Datasheet
Datasheet Summary
Powered by GS/AI

The SJ6025R is a 25 Amp high junction temperature silicon-controlled rectifier (SCR) from Littelfuse, Inc. It is designed for uni-directional switching applications, including phase control in heating systems, motor speed controls, and inrush current controllers. This SCR features a maximum junction temperature of 150°C and offers surge capability of up to 350 A at 60 Hz for half cycles. The gate trigger current ranges from 6 mA to 35 mA, with a typical trigger voltage of approximately 1.5 V.

The SJ6025R is halogen-free and RoHS compliant, making it suitable for environmentally conscious designs. It is recognized under UL 1557 as an electrically isolated semiconductor device. Typical applications include capacitive discharge systems for strobe lights, gas engine ignition, and various AC to DC applications, as well as controls for power tools and appliances. The device is available in multiple package types, including TO-220 and TO-263, facilitating ease of heat sinking and high isolation voltage.

Datasheet Summary
Powered by GS/AI

The SJ6025R is a 25 Amp high junction temperature silicon-controlled rectifier (SCR) from Littelfuse, Inc. It is designed for uni-directional switching applications, including phase control in heating systems, motor speed controls, and inrush current controllers. This SCR features a maximum junction temperature of 150°C and offers surge capability of up to 350 A at 60 Hz for half cycles. The gate trigger current ranges from 6 mA to 35 mA, with a typical trigger voltage of approximately 1.5 V.

The SJ6025R is halogen-free and RoHS compliant, making it suitable for environmentally conscious designs. It is recognized under UL 1557 as an electrically isolated semiconductor device. Typical applications include capacitive discharge systems for strobe lights, gas engine ignition, and various AC to DC applications, as well as controls for power tools and appliances. The device is available in multiple package types, including TO-220 and TO-263, facilitating ease of heat sinking and high isolation voltage.

Suppliers

Company
Product
Description
Supplier Links
Low Power SCR up to 1200V - SJ6025R - Littelfuse, Inc.
Rosemont, IL, United States
Low Power SCR up to 1200V
SJ6025R
Low Power SCR up to 1200V SJ6025R
This SJxx25xx high temperature SCR series is ideal for uni-directional switch applications such as phase control in heating, motor speed controls, converters/rectifier s and inrush current controllers.These SCRs have a low gate current trigger level of 6mA,10mA or 35mA maximum at approximately 1.5V. Halogen free and RoHS compliant 150°C maximum junction temperature Surge capability up to 350 A at 60 Hz half cycle

This SJxx25xx high temperature SCR series is ideal for uni-directional switch applications such as phase control in heating, motor speed controls, converters/rectifiers and inrush current controllers.These SCRs have a low gate current trigger level of 6mA,10mA or 35mA maximum at approximately 1.5V. Halogen free and RoHS compliant 150°C maximum junction temperature Surge capability up to 350 A at 60 Hz half cycle

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Triacs
Product Number SJ6025R
Product Name Low Power SCR up to 1200V
VDRM 400 volts
Unlock Full Specs
to access all available technical data