Littelfuse, Inc. Low Power SCR up to 1200V SJ6025N

Description
This SJxx25xx high temperature SCR series is ideal for uni-directional switch applications such as phase control in heating, motor speed controls, converters/rectifier s and inrush current controllers.These SCRs have a low gate current trigger level of 6mA,10mA or 35mA maximum at approximately 1.5V. Halogen free and RoHS compliant 150°C maximum junction temperature Surge capability up to 350 A at 60 Hz half cycle
Datasheet
Description
This SJxx25xx high temperature SCR series is ideal for uni-directional switch applications such as phase control in heating, motor speed controls, converters/rectifier s and inrush current controllers.These SCRs have a low gate current trigger level of 6mA,10mA or 35mA maximum at approximately 1.5V. Halogen free and RoHS compliant 150°C maximum junction temperature Surge capability up to 350 A at 60 Hz half cycle
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Power SCR up to 1200V - SJ6025N - Littelfuse, Inc.
Rosemont, IL, United States
Low Power SCR up to 1200V
SJ6025N
Low Power SCR up to 1200V SJ6025N
This SJxx25xx high temperature SCR series is ideal for uni-directional switch applications such as phase control in heating, motor speed controls, converters/rectifier s and inrush current controllers.These SCRs have a low gate current trigger level of 6mA,10mA or 35mA maximum at approximately 1.5V. Halogen free and RoHS compliant 150°C maximum junction temperature Surge capability up to 350 A at 60 Hz half cycle

This SJxx25xx high temperature SCR series is ideal for uni-directional switch applications such as phase control in heating, motor speed controls, converters/rectifiers and inrush current controllers.These SCRs have a low gate current trigger level of 6mA,10mA or 35mA maximum at approximately 1.5V. Halogen free and RoHS compliant 150°C maximum junction temperature Surge capability up to 350 A at 60 Hz half cycle

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Triacs
Product Number SJ6025N
Product Name Low Power SCR up to 1200V
VDRM 600 volts
Unlock Full Specs
to access all available technical data