Littelfuse, Inc. Sen Scr 600V 6A 200Μa To252 / Tr Littelfuse SJ6006DS2RP

Description
Sen SCR 600V 6A 200µA TO252 / TR
Description
Sen SCR 600V 6A 200µA TO252 / TR
Datasheet
Datasheet Summary
Powered by GS/AI

The Sen SCR 600V 6A 200µA TO252 is a high-temperature sensitive SCR designed for uni-directional switching applications. It has a maximum RMS on-state current of 6A and can handle blocking voltages up to 600V. The device features a low gate trigger current, with a sensitive version requiring less than 200µA, making it suitable for applications that demand precise control. It is capable of withstanding surge currents of up to 100A at 60Hz and operates effectively within a junction temperature range of -40°C to 150°C. This SCR is halogen-free and RoHS compliant, making it a suitable choice for environmentally conscious designs. Typical applications include motor speed controls, heating systems, and various ignition systems.

Datasheet Summary
Powered by GS/AI

The Sen SCR 600V 6A 200µA TO252 is a high-temperature sensitive SCR designed for uni-directional switching applications. It has a maximum RMS on-state current of 6A and can handle blocking voltages up to 600V. The device features a low gate trigger current, with a sensitive version requiring less than 200µA, making it suitable for applications that demand precise control. It is capable of withstanding surge currents of up to 100A at 60Hz and operates effectively within a junction temperature range of -40°C to 150°C. This SCR is halogen-free and RoHS compliant, making it a suitable choice for environmentally conscious designs. Typical applications include motor speed controls, heating systems, and various ignition systems.

Suppliers

Company
Product
Description
Supplier Links
Sen Scr 600V 6A 200Μa To252 / Tr Littelfuse - 34AC5919 - Newark, An Avnet Company
Chicago, IL, United States
Sen Scr 600V 6A 200Μa To252 / Tr Littelfuse
34AC5919
Sen Scr 600V 6A 200Μa To252 / Tr Littelfuse 34AC5919
Sen SCR 600V 6A 200µA TO252 / TR

Sen SCR 600V 6A 200µA TO252 / TR

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Protection Components
Product Number 34AC5919
Product Name Sen Scr 600V 6A 200Μa To252 / Tr Littelfuse
Unlock Full Specs
to access all available technical data

Similar Products

20 Amp Portable Series GFCI -  - Tecmark Corporation
Specs
Device Type Ground Fault Circuit Interrupters (GFCI)
Configuration Single Device
Mounting / Packaging In-Line and Plug
View Details
 - PESD5V0R1BDSFYL - Rochester Electronics
Specs
Device Type ESD Suppressor
Standards and Certifications RoHS
View Details
2 suppliers
Low Capacitance ESD Devices - ESD110-B1-02EL - Infineon Technologies AG
Specs
Device Type ESD Suppressor
Mounting / Packaging Surface Mount Technology (SMT / SMD); PG-TSLP-2
Standards and Certifications RoHS
View Details