Littelfuse, Inc. Low Power SCR up to 1200V SJ4020N

Description
This SJxx20xx high temperature SCR series is ideal for uni-directional switch applications such as phase control in heating, motor speed controls, converters/rectifier s and inrush current controllers.These SCRs have a low gate current trigger level of 6mA,10mA or 35mA maximum at approximately 1.5V. Halogen free and RoHS compliant 150°C maximum junction temperature Surge capability up to 300A at 60 Hz half cycle
Datasheet
Description
This SJxx20xx high temperature SCR series is ideal for uni-directional switch applications such as phase control in heating, motor speed controls, converters/rectifier s and inrush current controllers.These SCRs have a low gate current trigger level of 6mA,10mA or 35mA maximum at approximately 1.5V. Halogen free and RoHS compliant 150°C maximum junction temperature Surge capability up to 300A at 60 Hz half cycle
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Power SCR up to 1200V - SJ4020N - Littelfuse, Inc.
Rosemont, IL, United States
Low Power SCR up to 1200V
SJ4020N
Low Power SCR up to 1200V SJ4020N
This SJxx20xx high temperature SCR series is ideal for uni-directional switch applications such as phase control in heating, motor speed controls, converters/rectifier s and inrush current controllers.These SCRs have a low gate current trigger level of 6mA,10mA or 35mA maximum at approximately 1.5V. Halogen free and RoHS compliant 150°C maximum junction temperature Surge capability up to 300A at 60 Hz half cycle

This SJxx20xx high temperature SCR series is ideal for uni-directional switch applications such as phase control in heating, motor speed controls, converters/rectifiers and inrush current controllers.These SCRs have a low gate current trigger level of 6mA,10mA or 35mA maximum at approximately 1.5V. Halogen free and RoHS compliant 150°C maximum junction temperature Surge capability up to 300A at 60 Hz half cycle

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Triacs
Product Number SJ4020N
Product Name Low Power SCR up to 1200V
VDRM 400 volts
Unlock Full Specs
to access all available technical data