C&K Components Switches - Pushbutton Switches SET YE AU OA

Description
Win Source Part Number: 1233366-SET YE AU OA Category: Switches>Pushbutton Switches Series: DIGITAST Type: Keyswitch Termination Style: PC Pin Package: Bulk Voltage Rating - DC: 24 V Standard Package: 70 Circuit: SPDT Switch Function: On-Mom Actuator Type: Square, Button Electrical Life: 5,000,000 Cycles Color - Actuator/Cap: Yellow Actuator Marking: No Marking Mounting Type: Through Hole Temperature Range - Operating: -25°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 10mA (DC) REACH Status: REACH Unaffected HTSUS: 8536.50.9031 Mfr: C&K Other Names: SE T YE AU OA,*SE T YE AU OA,SETYEAUOA,750070- 4000,401-1236,*SET YE AU OA Base Product Number: SET
Request a Quote Datasheet
Description
Win Source Part Number: 1233366-SET YE AU OA Category: Switches>Pushbutton Switches Series: DIGITAST Type: Keyswitch Termination Style: PC Pin Package: Bulk Voltage Rating - DC: 24 V Standard Package: 70 Circuit: SPDT Switch Function: On-Mom Actuator Type: Square, Button Electrical Life: 5,000,000 Cycles Color - Actuator/Cap: Yellow Actuator Marking: No Marking Mounting Type: Through Hole Temperature Range - Operating: -25°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 10mA (DC) REACH Status: REACH Unaffected HTSUS: 8536.50.9031 Mfr: C&K Other Names: SE T YE AU OA,*SE T YE AU OA,SETYEAUOA,750070- 4000,401-1236,*SET YE AU OA Base Product Number: SET
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Switches - Pushbutton Switches
1233366-SET YE AU OA
Switches - Pushbutton Switches 1233366-SET YE AU OA
Win Source Part Number: 1233366-SET YE AU OA Category: Switches>Pushbutton Switches Series: DIGITAST Type: Keyswitch Termination Style: PC Pin Package: Bulk Voltage Rating - DC: 24 V Standard Package: 70 Circuit: SPDT Switch Function: On-Mom Actuator Type: Square, Button Electrical Life: 5,000,000 Cycles Color - Actuator/Cap: Yellow Actuator Marking: No Marking Mounting Type: Through Hole Temperature Range - Operating: -25°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 10mA (DC) REACH Status: REACH Unaffected HTSUS: 8536.50.9031 Mfr: C&K Other Names: SE T YE AU OA,*SE T YE AU OA,SETYEAUOA,750070- 4000,401-1236,*SET YE AU OA Base Product Number: SET

Win Source Part Number: 1233366-SET YE AU OA
Category: Switches>Pushbutton Switches
Series: DIGITAST
Type: Keyswitch
Termination Style: PC Pin
Package: Bulk
Voltage Rating - DC: 24 V
Standard Package: 70
Circuit: SPDT
Switch Function: On-Mom
Actuator Type: Square, Button
Electrical Life: 5,000,000 Cycles
Color - Actuator/Cap: Yellow
Actuator Marking: No Marking
Mounting Type: Through Hole
Temperature Range - Operating: -25°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 10mA (DC)
REACH Status: REACH Unaffected
HTSUS: 8536.50.9031
Mfr: C&K
Other Names: SE T YE AU OA,*SE T YE AU OA,SETYEAUOA,750070-4000,401-1236,*SET YE AU OA
Base Product Number: SET

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Pushbutton Switches
Product Number 1233366-SET YE AU OA
Product Name Switches - Pushbutton Switches
Unlock Full Specs
to access all available technical data

Similar Products

Push Button Switches - 1-2213764-4 - TE Connectivity
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
Sealed, MIL-PRF-8805/3 Momentary, Snap Action Pushbutton - P1 - OTTO Controls
Specs
Switch Function Momentary Contact
Features DustProof; Weather resistant or waterproof
Min. Actuating Force 2.5 lbs (1.13 kg)
View Details
Pushbutton Switches - 486-3669-ND - DigiKey
Specs
Actuator Specifications Flush Pushbutton; Square, Button, Flush
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
3 suppliers
Specs
Max AC Voltage Rating 110 volts
Max DC Voltage Rating 110 volts
View Details