Littelfuse, Inc. Diode, Esd Protection, 0.2Pf; Clamping Voltage Vc Max Littelfuse SESD1004Q4UG-0020-090.

Description
DIODE, ESD PROTECTION, 0.2PF; Clamping Voltage Vc Max:-; Diode Case Style:1004; No. of Pins:10Pins; Operating Voltage:-; Power Dissipation Pd:-; Product Range:SESD1 Series; Automotive Qualification Standard:- RoHS Compliant: Yes
Description
DIODE, ESD PROTECTION, 0.2PF; Clamping Voltage Vc Max:-; Diode Case Style:1004; No. of Pins:10Pins; Operating Voltage:-; Power Dissipation Pd:-; Product Range:SESD1 Series; Automotive Qualification Standard:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Diode, Esd Protection, 0.2Pf; Clamping Voltage Vc Max Littelfuse - 04AJ4514 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Esd Protection, 0.2Pf; Clamping Voltage Vc Max Littelfuse
04AJ4514
Diode, Esd Protection, 0.2Pf; Clamping Voltage Vc Max Littelfuse 04AJ4514
DIODE, ESD PROTECTION, 0.2PF; Clamping Voltage Vc Max:-; Diode Case Style:1004; No. of Pins:10Pins; Operating Voltage:-; Power Dissipation Pd:-; Product Range:SESD1 Series; Automotive Qualification Standard:- RoHS Compliant: Yes

DIODE, ESD PROTECTION, 0.2PF; Clamping Voltage Vc Max:-; Diode Case Style:1004; No. of Pins:10Pins; Operating Voltage:-; Power Dissipation Pd:-; Product Range:SESD1 Series; Automotive Qualification Standard:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 04AJ4514
Product Name Diode, Esd Protection, 0.2Pf; Clamping Voltage Vc Max Littelfuse
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes - 3PF0 - Micross Components, Inc.
Micross Components, Inc.
Specs
Diode Type Rectifier & Schottky Diodes
Diode Applications Rectifier
IF 3250 mA
View Details
Diodes - Zener - Single - 1N5234BTR - 854322-1N5234BTR - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 6.2 V 500 mW
View Details
Diodes - NC302L - Maury Microwave
Maury Microwave
Specs
Tj -40 to 85 C (-40 to 185 F)
View Details
Rectifier Diodes, Type LLD - Model: PG985C4R - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 1.45 volts
IR 0.0350 mA
View Details