C&K Components Switches - Pushbutton Switches SERLGYYEAUEE

Description
Win Source Part Number: 1233312-SERLGYYEAUEE Category: Switches>Pushbutton Switches Series: DIGITAST Type: Keyswitch, Illuminated Termination Style: PC Pin Package: Bulk Voltage Rating - DC: 24 V Standard Package: 100 Circuit: SPDT Switch Function: On-On Actuator Type: Square, Button Electrical Life: 500,000 Cycles Illumination Type, Color: LED, Yellow Color - Actuator/Cap: Gray Actuator Marking: No Marking Mounting Type: Through Hole Temperature Range - Operating: -25°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 10mA (DC) REACH Status: REACH Unaffected HTSUS: 8536.50.9033 Mfr: C&K Other Names: 752030-2002,SERL GY YE AU EE Base Product Number: SERLG Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1233312-SERLGYYEAUEE Category: Switches>Pushbutton Switches Series: DIGITAST Type: Keyswitch, Illuminated Termination Style: PC Pin Package: Bulk Voltage Rating - DC: 24 V Standard Package: 100 Circuit: SPDT Switch Function: On-On Actuator Type: Square, Button Electrical Life: 500,000 Cycles Illumination Type, Color: LED, Yellow Color - Actuator/Cap: Gray Actuator Marking: No Marking Mounting Type: Through Hole Temperature Range - Operating: -25°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 10mA (DC) REACH Status: REACH Unaffected HTSUS: 8536.50.9033 Mfr: C&K Other Names: 752030-2002,SERL GY YE AU EE Base Product Number: SERLG Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Switches - Pushbutton Switches
1233312-SERLGYYEAUEE
Switches - Pushbutton Switches 1233312-SERLGYYEAUEE
Win Source Part Number: 1233312-SERLGYYEAUEE Category: Switches>Pushbutton Switches Series: DIGITAST Type: Keyswitch, Illuminated Termination Style: PC Pin Package: Bulk Voltage Rating - DC: 24 V Standard Package: 100 Circuit: SPDT Switch Function: On-On Actuator Type: Square, Button Electrical Life: 500,000 Cycles Illumination Type, Color: LED, Yellow Color - Actuator/Cap: Gray Actuator Marking: No Marking Mounting Type: Through Hole Temperature Range - Operating: -25°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 10mA (DC) REACH Status: REACH Unaffected HTSUS: 8536.50.9033 Mfr: C&K Other Names: 752030-2002,SERL GY YE AU EE Base Product Number: SERLG Product Status: Obsolete

Win Source Part Number: 1233312-SERLGYYEAUEE
Category: Switches>Pushbutton Switches
Series: DIGITAST
Type: Keyswitch, Illuminated
Termination Style: PC Pin
Package: Bulk
Voltage Rating - DC: 24 V
Standard Package: 100
Circuit: SPDT
Switch Function: On-On
Actuator Type: Square, Button
Electrical Life: 500,000 Cycles
Illumination Type, Color: LED, Yellow
Color - Actuator/Cap: Gray
Actuator Marking: No Marking
Mounting Type: Through Hole
Temperature Range - Operating: -25°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 10mA (DC)
REACH Status: REACH Unaffected
HTSUS: 8536.50.9033
Mfr: C&K
Other Names: 752030-2002,SERL GY YE AU EE
Base Product Number: SERLG
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Pushbutton Switches
Product Number 1233312-SERLGYYEAUEE
Product Name Switches - Pushbutton Switches
Unlock Full Specs
to access all available technical data

Similar Products

H program - HDL/HDR/HDT - Mushroom button - HDTP30-BL-BL -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 176 F (-25 to 80 C)
View Details
Schaltbau S579 - Dead-man pushbutton -  - Schaltbau GmbH
Specs
Maximum Initial Contact Resistance 5 milliohms
View Details
Push Button Switches - 1-2364574-0 - TE Connectivity
Specs
Actuator Specifications Flush Pushbutton
Configuration Normally Open (NO); Normally Closed (NC)
Switching Mechanism Single Pole, Double Throw (SPDT)
View Details