C&K Components Switches - Pushbutton Switches SERLBKGN7.62AU0A

Description
Win Source Part Number: 1233372-SERLBKGN7.62 AU0A Category: Switches>Pushbutton Switches Series: DIGITAST Type: Keyswitch, Illuminated Termination Style: PC Pin Package: Bulk Voltage Rating - DC: 24 V Standard Package: 100 Circuit: SPDT Switch Function: On-Mom Actuator Type: Square, Button Electrical Life: 5,000,000 Cycles Illumination Type, Color: LED, Green Color - Actuator/Cap: Black Actuator Marking: No Marking Mounting Type: Through Hole Temperature Range - Operating: -25°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 10mA (DC) REACH Status: REACH Unaffected HTSUS: 8536.50.9031 Mfr: C&K Other Names: *SE R L BK GN 7.62 AU OA,SERLBKGN7.62AU0A, SERLBKGNAUOA,SE R L BK GN AU OA,401-1115,200734,S ERLBKGN7,62AUOA,*SER L BK GN 7.62 AU OA,*SERL BK GN 7.62 AU 0A,SERL BK GN 7,62 AU OA,SERLBKGN7.62AU0AI NACTIVE,SERL BK GN 7.62 AU OA,750010-2004,SERLB KGN7.62AUOA Base Product Number: SERLB
Request a Quote Datasheet
Description
Win Source Part Number: 1233372-SERLBKGN7.62 AU0A Category: Switches>Pushbutton Switches Series: DIGITAST Type: Keyswitch, Illuminated Termination Style: PC Pin Package: Bulk Voltage Rating - DC: 24 V Standard Package: 100 Circuit: SPDT Switch Function: On-Mom Actuator Type: Square, Button Electrical Life: 5,000,000 Cycles Illumination Type, Color: LED, Green Color - Actuator/Cap: Black Actuator Marking: No Marking Mounting Type: Through Hole Temperature Range - Operating: -25°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 10mA (DC) REACH Status: REACH Unaffected HTSUS: 8536.50.9031 Mfr: C&K Other Names: *SE R L BK GN 7.62 AU OA,SERLBKGN7.62AU0A, SERLBKGNAUOA,SE R L BK GN AU OA,401-1115,200734,S ERLBKGN7,62AUOA,*SER L BK GN 7.62 AU OA,*SERL BK GN 7.62 AU 0A,SERL BK GN 7,62 AU OA,SERLBKGN7.62AU0AI NACTIVE,SERL BK GN 7.62 AU OA,750010-2004,SERLB KGN7.62AUOA Base Product Number: SERLB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Switches - Pushbutton Switches
1233372-SERLBKGN7.62AU0A
Switches - Pushbutton Switches 1233372-SERLBKGN7.62AU0A
Win Source Part Number: 1233372-SERLBKGN7.62 AU0A Category: Switches>Pushbutton Switches Series: DIGITAST Type: Keyswitch, Illuminated Termination Style: PC Pin Package: Bulk Voltage Rating - DC: 24 V Standard Package: 100 Circuit: SPDT Switch Function: On-Mom Actuator Type: Square, Button Electrical Life: 5,000,000 Cycles Illumination Type, Color: LED, Green Color - Actuator/Cap: Black Actuator Marking: No Marking Mounting Type: Through Hole Temperature Range - Operating: -25°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 10mA (DC) REACH Status: REACH Unaffected HTSUS: 8536.50.9031 Mfr: C&K Other Names: *SE R L BK GN 7.62 AU OA,SERLBKGN7.62AU0A, SERLBKGNAUOA,SE R L BK GN AU OA,401-1115,200734,S ERLBKGN7,62AUOA,*SER L BK GN 7.62 AU OA,*SERL BK GN 7.62 AU 0A,SERL BK GN 7,62 AU OA,SERLBKGN7.62AU0AI NACTIVE,SERL BK GN 7.62 AU OA,750010-2004,SERLB KGN7.62AUOA Base Product Number: SERLB

Win Source Part Number: 1233372-SERLBKGN7.62AU0A
Category: Switches>Pushbutton Switches
Series: DIGITAST
Type: Keyswitch, Illuminated
Termination Style: PC Pin
Package: Bulk
Voltage Rating - DC: 24 V
Standard Package: 100
Circuit: SPDT
Switch Function: On-Mom
Actuator Type: Square, Button
Electrical Life: 5,000,000 Cycles
Illumination Type, Color: LED, Green
Color - Actuator/Cap: Black
Actuator Marking: No Marking
Mounting Type: Through Hole
Temperature Range - Operating: -25°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 10mA (DC)
REACH Status: REACH Unaffected
HTSUS: 8536.50.9031
Mfr: C&K
Other Names: *SE R L BK GN 7.62 AU OA,SERLBKGN7.62AU0A,SERLBKGNAUOA,SE R L BK GN AU OA,401-1115,200734,SERLBKGN7,62AUOA,*SERL BK GN 7.62 AU OA,*SERL BK GN 7.62 AU 0A,SERL BK GN 7,62 AU OA,SERLBKGN7.62AU0AINACTIVE,SERL BK GN 7.62 AU OA,750010-2004,SERLBKGN7.62AUOA
Base Product Number: SERLB

Buy Now Datasheet
Switches - Pushbutton Switches SERLBKGN7.62AU0A
SWITCH PUSH SPDT 0.01A 24V

SWITCH PUSH SPDT 0.01A 24V

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Pushbutton Switches Pushbutton Switches
Product Number 1233372-SERLBKGN7.62AU0A SERLBKGN7.62AU0A
Product Name Switches - Pushbutton Switches Switches - Pushbutton Switches
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Double Throw (SPDT); SPDT
Unlock Full Specs
to access all available technical data

Similar Products

Illuminated, Alternate Action Pushbutton Switch - LP5 - OTTO Controls
Specs
Switch Function Alternate Contact (Push-Push)
Features DustProof; Illuminated Switch; Weather resistant or waterproof
Min. Actuating Force 3.0 lbs (1.36 kg)
View Details
Push Button Switches - 1115805 - RS Components, Ltd.
Specs
Actuator Specifications Flat
Switching Mechanism Double Pole, Double Throw (DPDT); Double pole double throw (dpdt)
Terminal Type Solder Terminals; Solder pin
View Details
Schaltbau S579 - Dead-man pushbutton -  - Schaltbau GmbH
Specs
Maximum Initial Contact Resistance 5 milliohms
View Details